Win Source Part Number: 1383309-RE46C112E8F
Category: Integrated Circuits (ICs)>Interface>Sens
Type: Horn Driver
Package: Tube
Standard Package: 50 pcs
Output Type: Voltage
Input Type: Ionization
Current - Supply: 90 µA
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -10°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: RE46C112
Moisture Sensitivity Level (MSL): 1 (Unlimited)
IC SMOKE DETECTOR ION 8DIP Product overview: RE46C112E8F from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C112E8F can be used for catalog matching and distributor lookup.
IC SMOKE DETECTOR ION 8DIP
IC SMOKE DETECTOR ION 8DIP
IC SMOKE DETECTOR ION 8DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1383309-RE46C112E8F | 752-RE46C112E8F | RE46C112E8F | RE46C112E8F | RE46C112E8F |
| Product Name | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Interface Transceiver IC | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Transceiver | Storage Interface | Sensor Interface | Sensor Interface |