IC HORN DRIVER DUAL 16SOIC Product overview: RE46C107S16TF from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C107S16TF can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 931915-RE46C107S16TF
Operating Temperature Range: 0°C ~ 50°C
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: RE46C107
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC HORN DRIVER DUAL 16SOIC
IC HORN DRIVER DUAL 16SOIC
IC HORN DRIVER DUAL 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-RE46C107S16TF | 931915-RE46C107S16TF | RE46C107S16TF | RE46C107S16TF | RE46C107S16TF |
| Product Name | Dual Interface Transceiver IC | Interface - Interface - Sensor and Detector Interfaces - RE46C107S16TF | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces |
| Device Type | Transceiver | Sensor Interface | Storage Interface | Sensor Interface |