Manufacturer: Microchip Technology
Win Source Part Number: 807455-RE46C104S14TF
Packaging: Reel
Type: Horn Driver
Mounting Style: SMD
Output Type: Logic
Input Type: Logic
Current - Supply: 500μA
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 50°C
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,600
MSL Level: 1 (Unlimited)
Part Number Series: RE46C104
IC HORN DRIVER DUAL 14SOIC Product overview: RE46C104S14TF from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C104S14TF can be used for catalog matching and distributor lookup.
IC HORN DRIVER DUAL 14SOIC
IC HORN DRIVER DUAL 14SOIC
IC HORN DRIVER DUAL 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 807455-RE46C104S14TF | 752-RE46C104S14TF | RE46C104S14TF | RE46C104S14TF | RE46C104S14TF |
| Product Name | Interface - Interface - Sensor and Detector Interfaces - RE46C104S14TF | Dual Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Operating Temperature | 0 to 50 C (32 to 122 F) | 0 C (32 F) | 0 to 50 C (32 to 122 F) | 0 to 50 C (32 to 122 F) | 0 to 50 C (32 to 122 F) |