IC HORN DRIVER DUAL 8DIP Product overview: RE46C101E8F from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C101E8F can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 046151-RE46C101E8F
Packaging: Tube/Rail
Type: Horn Driver
Mounting: Through Hole
Output Type: Logic
Input Type: Logic
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 50°C
Case / Package: 8-PDIP
Operating Supply Current: 100nA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC HORN DRIVER DUAL 8DIP
IC HORN DRIVER DUAL 8DIP
IC HORN DRIVER DUAL 8DIP
IC HORN DRIVER DUAL 8DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-RE46C101E8F | 046151-RE46C101E8F | RE46C101E8F | RE46C101E8F | RE46C101E8F | RE46C101E8F |
| Product Name | Dual Interface Transceiver IC | Interface - Interface - Sensor and Detector Interfaces - RE46C101E8F | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Transceiver | Horn Driver | Sensor Interface | Sensor Interface | Storage Interface |