Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces RE46C100D8TF

Description
Win Source Part Number: 1379663-RE46C100D8TF Category: Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 48 pct. Type: Controller MSL Level: 1 (Unlimited) Mfr: Microchip Technology Product Status: Active Package / Case: 8-VFDFN Exposed Pad Supplier Device Package: 8-DFN (2x3) Base Product Number: RE46C100 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Current - Supply: 100 nA
Request a Quote Datasheet
Description
Win Source Part Number: 1379663-RE46C100D8TF Category: Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 48 pct. Type: Controller MSL Level: 1 (Unlimited) Mfr: Microchip Technology Product Status: Active Package / Case: 8-VFDFN Exposed Pad Supplier Device Package: 8-DFN (2x3) Base Product Number: RE46C100 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Current - Supply: 100 nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - 1379663-RE46C100D8TF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
1379663-RE46C100D8TF
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces 1379663-RE46C100D8TF
Win Source Part Number: 1379663-RE46C100D8TF Category: Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 48 pct. Type: Controller MSL Level: 1 (Unlimited) Mfr: Microchip Technology Product Status: Active Package / Case: 8-VFDFN Exposed Pad Supplier Device Package: 8-DFN (2x3) Base Product Number: RE46C100 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Current - Supply: 100 nA

Win Source Part Number: 1379663-RE46C100D8TF
Category: Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 48 pct.
Type: Controller
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Product Status: Active
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x3)
Base Product Number: RE46C100
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Current - Supply: 100 nA

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
752-RE46C100D8TF
Interface Transceiver IC 752-RE46C100D8TF
IC HORN DRIVER 8DFN Product overview: RE46C100D8TF from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C100D8TF can be used for catalog matching and distributor lookup.

IC HORN DRIVER 8DFN Product overview: RE46C100D8TF from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C100D8TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Sensor and Detector Interfaces - RE46C100D8TF - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
RE46C100D8TF
Interface - Sensor and Detector Interfaces RE46C100D8TF
IC HORN DRIVER 8DFN

IC HORN DRIVER 8DFN

Supplier's Site Datasheet
Sensor and Detector Interfaces - RE46C100D8TF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
RE46C100D8TF
Sensor and Detector Interfaces RE46C100D8TF
IC HORN DRIVER 8DFN

IC HORN DRIVER 8DFN

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - RE46C100D8TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
RE46C100D8TF
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces RE46C100D8TF
IC HORN DRIVER 8DFN

IC HORN DRIVER 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1379663-RE46C100D8TF 752-RE46C100D8TF RE46C100D8TF RE46C100D8TF RE46C100D8TF
Product Name Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Interface Transceiver IC Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Device Type Sensor Interface Transceiver Sensor Interface Storage Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1220367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 6 v
Package Type Sot-25
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067SM96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SSOP (0.209\", 5.30mm Width)
View Details
Dual buffer/line driver; 3-state - 74AHC2G241DP-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details