QT6C03-ASG -- SENSOR, CAPACITIVE TOUCH
Microchip Technology, Inc.
Sensor, Capacitive Touch
QT6C03-ASG
Description
Capacitive Touch
-
Quarktwin Technology Ltd.
Description
Capacitive Touch
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
QT6C03-ASG |
|
Product Name
|
Sensor, Capacitive Touch |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Supply Voltage
Other; 3.3V, 5V
Operating Temperature
0 C (32 F)
View Details
3 suppliers
Allegro MicroSystems Inc.
Supply Voltage
Other; 3V
Operating Temperature
-20 C (-4 F)
Pins
18 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Features
RoHS
Supply Voltage
Other; 60 v
Package Type
Sot-223
View Details