Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch QT150-ASG

Description
Win Source Part Number: 1355268-QT150-ASG Category: Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 36 pct. Type: Buttons MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: QProx™, QTouch™ Product Status: Obsolete Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Current - Supply: 2.5mA Number of Inputs: Up to 5 Resolution: 14 b Proximity Detection: Yes LED Driver Channels: Up to 5
Request a Quote Datasheet
Description
Win Source Part Number: 1355268-QT150-ASG Category: Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 36 pct. Type: Buttons MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: QProx™, QTouch™ Product Status: Obsolete Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Current - Supply: 2.5mA Number of Inputs: Up to 5 Resolution: 14 b Proximity Detection: Yes LED Driver Channels: Up to 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - 1355268-QT150-ASG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
1355268-QT150-ASG
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch 1355268-QT150-ASG
Win Source Part Number: 1355268-QT150-ASG Category: Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 36 pct. Type: Buttons MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: QProx™, QTouch™ Product Status: Obsolete Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Current - Supply: 2.5mA Number of Inputs: Up to 5 Resolution: 14 b Proximity Detection: Yes LED Driver Channels: Up to 5

Win Source Part Number: 1355268-QT150-ASG
Category: Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 36 pct.
Type: Buttons
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: QProx™, QTouch™
Product Status: Obsolete
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 5.5V
Current - Supply: 2.5mA
Number of Inputs: Up to 5
Resolution: 14 b
Proximity Detection: Yes
LED Driver Channels: Up to 5

Buy Now Datasheet
Sensor, Capacitive Touch - QT150-ASG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
QT150-ASG
Sensor, Capacitive Touch QT150-ASG
Capacitive Touch Buttons 28-SSOP

Capacitive Touch Buttons 28-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1355268-QT150-ASG QT150-ASG
Product Name Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Sensor, Capacitive Touch
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers, Powerline Communications - CY8CPLC10-28PVXIT - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.75 V ~ 5.25 V
View Details
3 suppliers
 - PUSB3FA0X - Rochester Electronics
Nexperia B.V.
Specs
Technology USB
Device Type Sensor Interface
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261031-SI2404-C-FS - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SOIC
View Details
5 suppliers