Microchip Technology, Inc. 5V 5MA SSOP Interface Transceiver IC QT140-AS

Description
SENSOR IC 4CH 5V 5MA SGL 28-SSOP Product overview: QT140-AS from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5MA, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 5MA, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-QT140-AS can be used for catalog matching and distributor lookup.
Request a Quote
Description
SENSOR IC 4CH 5V 5MA SGL 28-SSOP Product overview: QT140-AS from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5MA, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 5MA, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-QT140-AS can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QT140-AS is a capacitive touch sensor IC designed for applications requiring touch or proximity detection. It operates on a supply voltage of 3 to 5.5V and consumes a maximum of 5mA. This device features four independent sensing channels, each capable of projecting touch fields through various dielectric materials such as glass and plastic. The sensitivity of each channel can be adjusted individually, and the device includes a continuous self-calibration feature that eliminates the need for manual adjustments over time. The QT140-AS supports toggle mode for on/off control and offers options for auto-recalibration timeouts. It incorporates Adjacent Key Suppression (AKS,Ñ¢) to minimize interference from adjacent keys, making it suitable for applications where multiple touch points are closely spaced. The device is packaged in a 28-pin SSOP format and is rated for operation in temperatures ranging from -40°C to +105°C. It is ideal for use in human interface applications, including control panels, gaming devices, and appliances, where mechanical switches are typically employed.

Datasheet Summary
Powered by GS/AI

The QT140-AS is a capacitive touch sensor IC designed for applications requiring touch or proximity detection. It operates on a supply voltage of 3 to 5.5V and consumes a maximum of 5mA. This device features four independent sensing channels, each capable of projecting touch fields through various dielectric materials such as glass and plastic. The sensitivity of each channel can be adjusted individually, and the device includes a continuous self-calibration feature that eliminates the need for manual adjustments over time. The QT140-AS supports toggle mode for on/off control and offers options for auto-recalibration timeouts. It incorporates Adjacent Key Suppression (AKS,Ñ¢) to minimize interference from adjacent keys, making it suitable for applications where multiple touch points are closely spaced. The device is packaged in a 28-pin SSOP format and is rated for operation in temperatures ranging from -40°C to +105°C. It is ideal for use in human interface applications, including control panels, gaming devices, and appliances, where mechanical switches are typically employed.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 5MA SSOP Interface Transceiver IC
752-QT140-AS
5V 5MA SSOP Interface Transceiver IC 752-QT140-AS
SENSOR IC 4CH 5V 5MA SGL 28-SSOP Product overview: QT140-AS from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5MA, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 5MA, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-QT140-AS can be used for catalog matching and distributor lookup.

SENSOR IC 4CH 5V 5MA SGL 28-SSOP Product overview: QT140-AS from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5MA, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 5MA, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-QT140-AS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor, Capacitive Touch - QT140-AS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
QT140-AS
Sensor, Capacitive Touch QT140-AS
Capacitive Touch Buttons 28-SSOP

Capacitive Touch Buttons 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - QT140-AS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
QT140-AS
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch QT140-AS
SENSOR IC 4CH 5V 5MA SGL 28-SSOP

SENSOR IC 4CH 5V 5MA SGL 28-SSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 752-QT140-AS QT140-AS QT140-AS
Product Name 5V 5MA SSOP Interface Transceiver IC Sensor, Capacitive Touch Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Controllers - CP8769ATT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GW-Q100H - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 5-TSSOP, SC-70-5, SOT-353
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067SM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SSOP (0.209\", 5.30mm Width)
View Details
2 suppliers
Interface - Interface - Modems - ICs and Modules - SI2438-B-FTR - 894434-SI2438-B-FTR - Win Source Electronics
Specs
Package Type SOP; SSOP; TSSOP; 24-TSSOP
View Details
6 suppliers