Atmel Corporation Capacitive Touch Sensors, Proximity Sensor ICs - QT1103-ISG QT1103-ISG

Description
Manufacturer: Microchip Technology Win Source Part Number: 129990-QT1103-ISG Packaging: Reel - TR Type: Buttons, Slider Number of Inputs: Up to 10 Resolution: 8 b Family Name: QT1103 Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.8 V to 5 V Operating Supply Current: 4.2mA Alternative Parts (Cross-Reference): AT42QT1110-MZ; Introduction Date: June 13, 2007 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 129990-QT1103-ISG Packaging: Reel - TR Type: Buttons, Slider Number of Inputs: Up to 10 Resolution: 8 b Family Name: QT1103 Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.8 V to 5 V Operating Supply Current: 4.2mA Alternative Parts (Cross-Reference): AT42QT1110-MZ; Introduction Date: June 13, 2007 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - QT1103-ISG
129990-QT1103-ISG
Capacitive Touch Sensors, Proximity Sensor ICs - QT1103-ISG 129990-QT1103-ISG
Manufacturer: Microchip Technology Win Source Part Number: 129990-QT1103-ISG Packaging: Reel - TR Type: Buttons, Slider Number of Inputs: Up to 10 Resolution: 8 b Family Name: QT1103 Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.8 V to 5 V Operating Supply Current: 4.2mA Alternative Parts (Cross-Reference): AT42QT1110-MZ; Introduction Date: June 13, 2007 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 129990-QT1103-ISG
Packaging: Reel - TR
Type: Buttons, Slider
Number of Inputs: Up to 10
Resolution: 8 b
Family Name: QT1103
Proximity Detection: No
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 2.8 V to 5 V
Operating Supply Current: 4.2mA
Alternative Parts (Cross-Reference): AT42QT1110-MZ;
Introduction Date: June 13, 2007
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - QT1103-ISG - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
QT1103-ISG
Interface - Sensor, Capacitive Touch QT1103-ISG
IC SENSOR QTOUCH 10CH 32QFN

IC SENSOR QTOUCH 10CH 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 129990-QT1103-ISG QT1103-ISG
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - QT1103-ISG Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
Screen Diagonal 10.4 inch (264 mm)
View Details
Specs
Sensor Type Capacitive
Features Stylus (optional feature)
Operating Temperature 5 to 158 F (-15 to 70 C)
View Details