Rochester Electronics Capacitive Touch Sensors, Proximity Sensor ICs - FDC2214RGHR FDC2214RGHR

Description
Manufacturer: Texas Instruments Win Source Part Number: 847683-FDC2214RGHR Features: Capacitive Touch Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 847683-FDC2214RGHR Features: Capacitive Touch Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - FDC2214RGHR
847683-FDC2214RGHR
Capacitive Touch Sensors, Proximity Sensor ICs - FDC2214RGHR 847683-FDC2214RGHR
Manufacturer: Texas Instruments Win Source Part Number: 847683-FDC2214RGHR Features: Capacitive Touch Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 847683-FDC2214RGHR
Features: Capacitive Touch
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 847683-FDC2214RGHR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - FDC2214RGHR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Capacitive
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 6.4 inch (163 mm)
View Details
Specs
Sensor Type Resistive
External Connections 4 or 8 Wire Connection
Features Stylus (optional feature); Extreme Environment
View Details
EclipseTouch™ - 056802A2 - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
Operating Temperature 14 to 122 F (-10 to 50 C)
Screen Width 4.94 inch (126 mm)
View Details