Microchip Technology, Inc. Interface Transceiver IC QT100A-ISG

Description
IC SENS TOUCH/PROX 1CHAN 6-WSON Product overview: QT100A-ISG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-QT100A-ISG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SENS TOUCH/PROX 1CHAN 6-WSON Product overview: QT100A-ISG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-QT100A-ISG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 752-QT100A-ISG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
752-QT100A-ISG
Interface Transceiver IC 752-QT100A-ISG
IC SENS TOUCH/PROX 1CHAN 6-WSON Product overview: QT100A-ISG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-QT100A-ISG can be used for catalog matching and distributor lookup.

IC SENS TOUCH/PROX 1CHAN 6-WSON Product overview: QT100A-ISG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-QT100A-ISG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Sensor and Detector Interfaces - QT100A-ISG - 027072-QT100A-ISG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - QT100A-ISG
027072-QT100A-ISG
Interface - Interface - Sensor and Detector Interfaces - QT100A-ISG 027072-QT100A-ISG
Manufacturer: Microchip Technology Win Source Part Number: 027072-QT100A-ISG Packaging: Reel - TR Type: Touch Sensing Controller Mounting: SMD (SMT) Output Type: Logic Input Type: Logic Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 6-WSON Operating Supply Current: 600μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 027072-QT100A-ISG
Packaging: Reel - TR
Type: Touch Sensing Controller
Mounting: SMD (SMT)
Output Type: Logic
Input Type: Logic
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-WSON
Operating Supply Current: 600μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensor, Capacitive Touch - QT100A-ISG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
QT100A-ISG
Sensor, Capacitive Touch QT100A-ISG
Capacitive Touch Buttons 6-WSON (3x3)

Capacitive Touch Buttons 6-WSON (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - QT100A-ISG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
QT100A-ISG
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch QT100A-ISG
IC SENS TOUCH/PROX 1CHAN 6-WSON

IC SENS TOUCH/PROX 1CHAN 6-WSON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-QT100A-ISG 027072-QT100A-ISG QT100A-ISG QT100A-ISG
Product Name Interface Transceiver IC Interface - Interface - Sensor and Detector Interfaces - QT100A-ISG Sensor, Capacitive Touch Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS31DM/B - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Line Interface ICs - 1914687P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Transceiver; Transmitter
Features RoHS
View Details
Interface module - 289-667 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Sensor and Detector Interfaces - A5364CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers