Microchip Technology, Inc. PMIC - PMIC - Battery Management - PS810-I/ST PS810-I/ST

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962836-PS810-I/ST Packaging: Bulk Mounting: SMD (SMT) Number of Pins: 14 Categories: PMIC - Battery Management Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962836-PS810-I/ST Packaging: Bulk Mounting: SMD (SMT) Number of Pins: 14 Categories: PMIC - Battery Management Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - PS810-I/ST - 962836-PS810-I/ST - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - PS810-I/ST
962836-PS810-I/ST
PMIC - PMIC - Battery Management - PS810-I/ST 962836-PS810-I/ST
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962836-PS810-I/ST Packaging: Bulk Mounting: SMD (SMT) Number of Pins: 14 Categories: PMIC - Battery Management Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962836-PS810-I/ST
Packaging: Bulk
Mounting: SMD (SMT)
Number of Pins: 14
Categories: PMIC - Battery Management
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 962836-PS810-I/ST
Product Name PMIC - PMIC - Battery Management - PS810-I/ST
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1223399 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1063ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Reference - ATL431AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details