Manufacturer: Microchip Technology
Win Source Part Number: 1090092-PS501-I/SS
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 to 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 28-SSOP
Maximum Supply Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 2-4CEL 28SSOP
IC BATT CHG LI-ION 2-4CEL 28SSOP
IC BATT CHG LI-ION 2-4CEL 28SSOP
Charger IC Lithium Ion/Polymer 28-SSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1090092-PS501-I/SS | PS501-I/SS-ND | PS501-I/SS | PS501-I/SS | PS501-I/SS |
| Product Name | PMIC - PMIC - Battery Chargers - PS501-I/SS | PMIC - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Package Type | SOP; SSOP; 28-SSOP | 28-SSOP (0.209", 5.30mm Width) | SSOP | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | |
| Cells | 2 to 4 | 2 to 4 | |||
| Supply Voltage | 18 volts | 18 volts | |||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |