Microchip Technology, Inc. Flashtec NVMe 32xG3 PCIe Flash Controller PM8609

Description
The Flashtec NVMe2032 controller supports the standard NVM Express (NVMe) host interface, and is optimized for high-performance 4 KB random read/write operations, performing all flash management operations on-chip and consuming negligible host processing and memory resources. Advanced ECC enables current and future architectures with next-generation NAND technologies, and programmable architecture enables SSD product differentiation through firmware customization. Flashtec controllers support the industry’s highest mainstream capacity SSD solutions, optimized for enterprise and data center workloads. Additional Features Up to 1 million random read IOPS on 4KB operations Up to 20TB flash capacity using 256Gb Flash 32 independent flash channels, each supporting up to 8 CE DDR3-2133 and DDR4-2400 SLC, MLC, Enterprise MLC, and TLC flash with toggle and ONFI interface PCIe Gen 3 x8 or dual independent PCIe Gen3 x4 (active, active/standby) host interface Standard Enterprise NVMe host control interface Optional ROM allows PCIe flash controller to be used as a boot device Encryption (XTS-AES-256) Power fault and abrupt shutdown without data loss or corruption Data integrity and reliability: Strong LDPC flash ECC Flash channel RAID End-to-end host to flash data protection
Description
The Flashtec NVMe2032 controller supports the standard NVM Express (NVMe) host interface, and is optimized for high-performance 4 KB random read/write operations, performing all flash management operations on-chip and consuming negligible host processing and memory resources. Advanced ECC enables current and future architectures with next-generation NAND technologies, and programmable architecture enables SSD product differentiation through firmware customization. Flashtec controllers support the industry’s highest mainstream capacity SSD solutions, optimized for enterprise and data center workloads. Additional Features Up to 1 million random read IOPS on 4KB operations Up to 20TB flash capacity using 256Gb Flash 32 independent flash channels, each supporting up to 8 CE DDR3-2133 and DDR4-2400 SLC, MLC, Enterprise MLC, and TLC flash with toggle and ONFI interface PCIe Gen 3 x8 or dual independent PCIe Gen3 x4 (active, active/standby) host interface Standard Enterprise NVMe host control interface Optional ROM allows PCIe flash controller to be used as a boot device Encryption (XTS-AES-256) Power fault and abrupt shutdown without data loss or corruption Data integrity and reliability: Strong LDPC flash ECC Flash channel RAID End-to-end host to flash data protection

Suppliers

Company
Product
Description
Supplier Links
Flashtec NVMe 32xG3 PCIe Flash Controller - PM8609 - Microchip Technology, Inc.
Chandler, AZ, United States
Flashtec NVMe 32xG3 PCIe Flash Controller
PM8609
Flashtec NVMe 32xG3 PCIe Flash Controller PM8609
The Flashtec NVMe2032 controller supports the standard NVM Express (NVMe) host interface, and is optimized for high-performance 4 KB random read/write operations, performing all flash management operations on-chip and consuming negligible host processing and memory resources. Advanced ECC enables current and future architectures with next-generation NAND technologies, and programmable architecture enables SSD product differentiation through firmware customization. Flashtec controllers support the industry’s highest mainstream capacity SSD solutions, optimized for enterprise and data center workloads. Additional Features Up to 1 million random read IOPS on 4KB operations Up to 20TB flash capacity using 256Gb Flash 32 independent flash channels, each supporting up to 8 CE DDR3-2133 and DDR4-2400 SLC, MLC, Enterprise MLC, and TLC flash with toggle and ONFI interface PCIe Gen 3 x8 or dual independent PCIe Gen3 x4 (active, active/standby) host interface Standard Enterprise NVMe host control interface Optional ROM allows PCIe flash controller to be used as a boot device Encryption (XTS-AES-256) Power fault and abrupt shutdown without data loss or corruption Data integrity and reliability: Strong LDPC flash ECC Flash channel RAID End-to-end host to flash data protection

The Flashtec NVMe2032 controller supports the standard NVM Express (NVMe) host interface, and is optimized for high-performance 4 KB random read/write operations, performing all flash management operations on-chip and consuming negligible host processing and memory resources. Advanced ECC enables current and future architectures with next-generation NAND technologies, and programmable architecture enables SSD product differentiation through firmware customization. Flashtec controllers support the industry’s highest mainstream capacity SSD solutions, optimized for enterprise and data center workloads.

Additional Features

  • Up to 1 million random read IOPS on 4KB operations
  • Up to 20TB flash capacity using 256Gb Flash
  • 32 independent flash channels, each supporting up to 8 CE
  • DDR3-2133 and DDR4-2400
  • SLC, MLC, Enterprise MLC, and TLC flash with toggle and ONFI interface
  • PCIe Gen 3 x8 or dual independent PCIe Gen3 x4 (active, active/standby) host interface
  • Standard Enterprise NVMe host control interface
  • Optional ROM allows PCIe flash controller to be used as a boot device
  • Encryption (XTS-AES-256)
  • Power fault and abrupt shutdown without data loss or corruption
  • Data integrity and reliability:
  • Strong LDPC flash ECC
  • Flash channel RAID
  • End-to-end host to flash data protection
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number PM8609
Product Name Flashtec NVMe 32xG3 PCIe Flash Controller
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - Flash - S25FL128SAGMFI010 - 892878-S25FL128SAGMFI010 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details