Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers PM8607B-F3EI

Description
Win Source Part Number: 1029676-PM8607B-F3EI Category: Integrated Circuits (ICs)>Interface - Controllers Series: * Package: Tray Standard Package: 40 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Microchip Technology Base Product Number: PM8607
Request a Quote Datasheet
Description
Win Source Part Number: 1029676-PM8607B-F3EI Category: Integrated Circuits (ICs)>Interface - Controllers Series: * Package: Tray Standard Package: 40 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Microchip Technology Base Product Number: PM8607
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1029676-PM8607B-F3EI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1029676-PM8607B-F3EI
Integrated Circuits (ICs) - Interface - Controllers 1029676-PM8607B-F3EI
Win Source Part Number: 1029676-PM8607B-F3EI Category: Integrated Circuits (ICs)>Interface - Controllers Series: * Package: Tray Standard Package: 40 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Microchip Technology Base Product Number: PM8607

Win Source Part Number: 1029676-PM8607B-F3EI
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: *
Package: Tray
Standard Package: 40
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Microchip Technology
Base Product Number: PM8607

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PM8607B-F3EI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PM8607B-F3EI
Integrated Circuits (ICs) - Interface - Controllers PM8607B-F3EI
NVME2016

NVME2016

Supplier's Site
Interface - Controllers - PM8607B-F3EI - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PM8607B-F3EI
Interface - Controllers PM8607B-F3EI
NVME2016

NVME2016

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1029676-PM8607B-F3EI PM8607B-F3EI PM8607B-F3EI
Product Name Integrated Circuits (ICs) - Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1901291P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOIC; SOIC
View Details
Universal Bus Functions - 1727-2434-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261049-SI2415-D-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers