Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Specialized PM8565B-FEI

Description
Win Source Part Number: 1355315-PM8565B-FEI Category: Integrated Circuits (ICs) - Interface - Specialized Fake Threat In the Open Market: 55 pct. MSL Level: 4 (72 Hours) Mfr: Microchip Technology Series: Switchtec Package: Tray Product Status: Active Package / Case: Module Base Product Number: PM8565 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Fanout PCIe Switch REACH Status: REACH Unaffected ECCN: 5A991B1 Interface: PCI Express
Request a Quote Datasheet
Description
Win Source Part Number: 1355315-PM8565B-FEI Category: Integrated Circuits (ICs) - Interface - Specialized Fake Threat In the Open Market: 55 pct. MSL Level: 4 (72 Hours) Mfr: Microchip Technology Series: Switchtec Package: Tray Product Status: Active Package / Case: Module Base Product Number: PM8565 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Fanout PCIe Switch REACH Status: REACH Unaffected ECCN: 5A991B1 Interface: PCI Express
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1355315-PM8565B-FEI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1355315-PM8565B-FEI
Integrated Circuits (ICs) - Interface - Specialized 1355315-PM8565B-FEI
Win Source Part Number: 1355315-PM8565B-FEI Category: Integrated Circuits (ICs) - Interface - Specialized Fake Threat In the Open Market: 55 pct. MSL Level: 4 (72 Hours) Mfr: Microchip Technology Series: Switchtec Package: Tray Product Status: Active Package / Case: Module Base Product Number: PM8565 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Fanout PCIe Switch REACH Status: REACH Unaffected ECCN: 5A991B1 Interface: PCI Express

Win Source Part Number: 1355315-PM8565B-FEI
Category: Integrated Circuits (ICs) - Interface - Specialized
Fake Threat In the Open Market: 55 pct.
MSL Level: 4 (72 Hours)
Mfr: Microchip Technology
Series: Switchtec
Package: Tray
Product Status: Active
Package / Case: Module
Base Product Number: PM8565
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Fanout PCIe Switch
REACH Status: REACH Unaffected
ECCN: 5A991B1
Interface: PCI Express

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PM8565B-FEI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PM8565B-FEI
Integrated Circuits (ICs) - Interface - Specialized PM8565B-FEI
IC INTERFACE SPECIALIZED PFX-L

IC INTERFACE SPECIALIZED PFX-L

Supplier's Site
Interface - Specialized - PM8565B-FEI - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PM8565B-FEI
Interface - Specialized PM8565B-FEI
IC INTERFACE SPECIALIZED PFX-L

IC INTERFACE SPECIALIZED PFX-L

Supplier's Site Datasheet
Specialized - PM8565B-FEI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PM8565B-FEI
Specialized PM8565B-FEI
Fanout PCIe Switch Interface

Fanout PCIe Switch Interface

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1355315-PM8565B-FEI PM8565B-FEI PM8565B-FEI PM8565B-FEI
Product Name Integrated Circuits (ICs) - Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 8003-099/762-5303 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details