Microchip Technology, Inc. Interface - Interface - Specialized - PM8562B-F3EI PM8562B-F3EI

Description
Manufacturer: Microchip Technology Win Source Part Number: 930759-PM8562B-F3EI Series: Switchtec Features: Fanout PCIe Switch Interface Package: Tray Package: Module Mounting: Surface Mount Family Name: PM8562 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 930759-PM8562B-F3EI Series: Switchtec Features: Fanout PCIe Switch Interface Package: Tray Package: Module Mounting: Surface Mount Family Name: PM8562 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PM8562B-F3EI - 930759-PM8562B-F3EI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PM8562B-F3EI
930759-PM8562B-F3EI
Interface - Interface - Specialized - PM8562B-F3EI 930759-PM8562B-F3EI
Manufacturer: Microchip Technology Win Source Part Number: 930759-PM8562B-F3EI Series: Switchtec Features: Fanout PCIe Switch Interface Package: Tray Package: Module Mounting: Surface Mount Family Name: PM8562 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930759-PM8562B-F3EI
Series: Switchtec
Features: Fanout PCIe Switch Interface
Package: Tray
Package: Module
Mounting: Surface Mount
Family Name: PM8562
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PM8562B-F3EI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PM8562B-F3EI
Integrated Circuits (ICs) - Interface - Specialized PM8562B-F3EI
IC INTERFACE SPECIALIZED PFX-L

IC INTERFACE SPECIALIZED PFX-L

Supplier's Site
Interface - Specialized - PM8562B-F3EI - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PM8562B-F3EI
Interface - Specialized PM8562B-F3EI
IC INTERFACE SPECIALIZED PFX-L

IC INTERFACE SPECIALIZED PFX-L

Supplier's Site Datasheet
Specialized - PM8562B-F3EI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PM8562B-F3EI
Specialized PM8562B-F3EI
Fanout PCIe Switch Interface

Fanout PCIe Switch Interface

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930759-PM8562B-F3EI PM8562B-F3EI PM8562B-F3EI PM8562B-F3EI
Product Name Interface - Interface - Specialized - PM8562B-F3EI Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1898003 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4066BQ-Q100,1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-VFQFN Exposed Pad
View Details
 - 26LS32BDC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details