Microchip Technology, Inc. Interface - Interface - Specialized - PM8561B-F3EI PM8561B-F3EI

Description
Manufacturer: Microchip Technology Win Source Part Number: 930758-PM8561B-F3EI Series: Switchtec Features: Fanout PCIe Switch Interface 650-FCBGA (27x27) Package: Tray Package: 650-BGA, FCBGA Mounting: Surface Mount Family Name: PM8561 Categories: Integrated Circuits (ICs) Case / Package: 650-FCBGA (27x27) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 930758-PM8561B-F3EI Series: Switchtec Features: Fanout PCIe Switch Interface 650-FCBGA (27x27) Package: Tray Package: 650-BGA, FCBGA Mounting: Surface Mount Family Name: PM8561 Categories: Integrated Circuits (ICs) Case / Package: 650-FCBGA (27x27) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PM8561B-F3EI - 930758-PM8561B-F3EI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PM8561B-F3EI
930758-PM8561B-F3EI
Interface - Interface - Specialized - PM8561B-F3EI 930758-PM8561B-F3EI
Manufacturer: Microchip Technology Win Source Part Number: 930758-PM8561B-F3EI Series: Switchtec Features: Fanout PCIe Switch Interface 650-FCBGA (27x27) Package: Tray Package: 650-BGA, FCBGA Mounting: Surface Mount Family Name: PM8561 Categories: Integrated Circuits (ICs) Case / Package: 650-FCBGA (27x27) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930758-PM8561B-F3EI
Series: Switchtec
Features: Fanout PCIe Switch Interface 650-FCBGA (27x27)
Package: Tray
Package: 650-BGA, FCBGA
Mounting: Surface Mount
Family Name: PM8561
Categories: Integrated Circuits (ICs)
Case / Package: 650-FCBGA (27x27)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PM8561B-F3EI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PM8561B-F3EI
Integrated Circuits (ICs) - Interface - Specialized PM8561B-F3EI
IC INTFACE SPECIALIZED 650FCBGA

IC INTFACE SPECIALIZED 650FCBGA

Supplier's Site
Interface - Specialized - PM8561B-F3EI - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PM8561B-F3EI
Interface - Specialized PM8561B-F3EI
IC INTFACE SPECIALIZED 650FCBGA

IC INTFACE SPECIALIZED 650FCBGA

Supplier's Site Datasheet
Specialized - PM8561B-F3EI - ODG (Origin Data Global)
Shenzhen, China
Specialized
PM8561B-F3EI
Specialized PM8561B-F3EI
IC INTFACE SPECIALIZED 650FCBGA

IC INTFACE SPECIALIZED 650FCBGA

Supplier's Site Datasheet
Specialized - PM8561B-F3EI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PM8561B-F3EI
Specialized PM8561B-F3EI
Fanout PCIe Switch Interface 650-FCBGA (27x27)

Fanout PCIe Switch Interface 650-FCBGA (27x27)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930758-PM8561B-F3EI PM8561B-F3EI PM8561B-F3EI PM8561B-F3EI PM8561B-F3EI
Product Name Interface - Interface - Specialized - PM8561B-F3EI Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4288TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-195 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Interface Transceiver IC - 722-SI2434-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers