Microchip Technology, Inc. Interface - Interface - Specialized - PM8536B-FEI PM8536B-FEI

Description
Manufacturer: Microchip Technology Win Source Part Number: 890037-PM8536B-FEI Series: Switchtec Features: Fanout PCIe Switch Interface Package: Tray Package: Module Mounting: Surface Mount Family Name: PM8536 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 890037-PM8536B-FEI Series: Switchtec Features: Fanout PCIe Switch Interface Package: Tray Package: Module Mounting: Surface Mount Family Name: PM8536 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PM8536B-FEI - 890037-PM8536B-FEI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PM8536B-FEI
890037-PM8536B-FEI
Interface - Interface - Specialized - PM8536B-FEI 890037-PM8536B-FEI
Manufacturer: Microchip Technology Win Source Part Number: 890037-PM8536B-FEI Series: Switchtec Features: Fanout PCIe Switch Interface Package: Tray Package: Module Mounting: Surface Mount Family Name: PM8536 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 890037-PM8536B-FEI
Series: Switchtec
Features: Fanout PCIe Switch Interface
Package: Tray
Package: Module
Mounting: Surface Mount
Family Name: PM8536
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 21
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Specialized - PM8536B-FEI - ODG (Origin Data Global)
Shenzhen, China
Specialized
PM8536B-FEI
Specialized PM8536B-FEI
IC INTERFACE SPECIALIZED PFX

IC INTERFACE SPECIALIZED PFX

Supplier's Site Datasheet
Interface - Specialized - PM8536B-FEI - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PM8536B-FEI
Interface - Specialized PM8536B-FEI
IC INTERFACE SPECIALIZED PFX

IC INTERFACE SPECIALIZED PFX

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PM8536B-FEI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PM8536B-FEI
Integrated Circuits (ICs) - Interface - Specialized PM8536B-FEI
IC INTERFACE SPECIALIZED PFX

IC INTERFACE SPECIALIZED PFX

Supplier's Site
Specialized - PM8536B-FEI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PM8536B-FEI
Specialized PM8536B-FEI
Fanout PCIe Switch Interface

Fanout PCIe Switch Interface

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 890037-PM8536B-FEI PM8536B-FEI PM8536B-FEI PM8536B-FEI PM8536B-FEI
Product Name Interface - Interface - Specialized - PM8536B-FEI Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4219SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3057/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details