Microchip Technology, Inc. Interface - Interface - Specialized - PM8535B-FEI PM8535B-FEI

Description
Manufacturer: Microchip Technology Win Source Part Number: 930757-PM8535B-FEI Series: Switchtec Features: Fanout PCIe Switch Interface Package: Tray Package: Module Mounting: Surface Mount Family Name: PM8535 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 930757-PM8535B-FEI Series: Switchtec Features: Fanout PCIe Switch Interface Package: Tray Package: Module Mounting: Surface Mount Family Name: PM8535 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PM8535B-FEI - 930757-PM8535B-FEI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PM8535B-FEI
930757-PM8535B-FEI
Interface - Interface - Specialized - PM8535B-FEI 930757-PM8535B-FEI
Manufacturer: Microchip Technology Win Source Part Number: 930757-PM8535B-FEI Series: Switchtec Features: Fanout PCIe Switch Interface Package: Tray Package: Module Mounting: Surface Mount Family Name: PM8535 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930757-PM8535B-FEI
Series: Switchtec
Features: Fanout PCIe Switch Interface
Package: Tray
Package: Module
Mounting: Surface Mount
Family Name: PM8535
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Specialized - PM8535B-FEI - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PM8535B-FEI
Interface - Specialized PM8535B-FEI
IC INTERFACE SPECIALIZED PFX

IC INTERFACE SPECIALIZED PFX

Supplier's Site Datasheet
Specialized - PM8535B-FEI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PM8535B-FEI
Specialized PM8535B-FEI
Fanout PCIe Switch Interface

Fanout PCIe Switch Interface

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PM8535B-FEI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PM8535B-FEI
Integrated Circuits (ICs) - Interface - Specialized PM8535B-FEI
IC INTERFACE SPECIALIZED PFX

IC INTERFACE SPECIALIZED PFX

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930757-PM8535B-FEI PM8535B-FEI PM8535B-FEI PM8535B-FEI
Product Name Interface - Interface - Specialized - PM8535B-FEI Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Data Rate 2.15E7 kbps
View Details
Interface module - 289-176 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
QFN Interface Transceiver IC - 702-SI32177-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers