Microchip Technology, Inc. Interface - Interface - Specialized - PM8533B-F3EI PM8533B-F3EI

Description
Manufacturer: Microchip Technology Win Source Part Number: 812181-PM8533B-F3EI Packaging: Tray Mounting Style: Surface Mount Applications: Fanout PCIe Switch Interface: PCI Express Manufacturer Package: Module Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 4 (72 Hours)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 812181-PM8533B-F3EI Packaging: Tray Mounting Style: Surface Mount Applications: Fanout PCIe Switch Interface: PCI Express Manufacturer Package: Module Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 4 (72 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PM8533B-F3EI - 812181-PM8533B-F3EI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PM8533B-F3EI
812181-PM8533B-F3EI
Interface - Interface - Specialized - PM8533B-F3EI 812181-PM8533B-F3EI
Manufacturer: Microchip Technology Win Source Part Number: 812181-PM8533B-F3EI Packaging: Tray Mounting Style: Surface Mount Applications: Fanout PCIe Switch Interface: PCI Express Manufacturer Package: Module Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 4 (72 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 812181-PM8533B-F3EI
Packaging: Tray
Mounting Style: Surface Mount
Applications: Fanout PCIe Switch
Interface: PCI Express
Manufacturer Package: Module
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 4 (72 Hours)

Buy Now
Interface - Specialized - PM8533B-F3EI - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PM8533B-F3EI
Interface - Specialized PM8533B-F3EI
IC INTERFACE SPECIALIZED PFX

IC INTERFACE SPECIALIZED PFX

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PM8533B-F3EI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PM8533B-F3EI
Integrated Circuits (ICs) - Interface - Specialized PM8533B-F3EI
IC INTERFACE SPECIALIZED PFX

IC INTERFACE SPECIALIZED PFX

Supplier's Site
Specialized - PM8533B-F3EI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PM8533B-F3EI
Specialized PM8533B-F3EI
Fanout PCIe Switch Interface

Fanout PCIe Switch Interface

Buy Now Datasheet
Specialized - PM8533B-F3EI - ODG (Origin Data Global)
Shenzhen, China
Specialized
PM8533B-F3EI
Specialized PM8533B-F3EI
IC INTERFACE SPECIALIZED PFX

IC INTERFACE SPECIALIZED PFX

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 812181-PM8533B-F3EI PM8533B-F3EI PM8533B-F3EI PM8533B-F3EI PM8533B-F3EI
Product Name Interface - Interface - Specialized - PM8533B-F3EI Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1346-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers
Controllers - 448-CY7C65217-24LTXITTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 5.5V
View Details
3 suppliers
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4588ATR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details