Microchip Technology, Inc. Interface - Interface - Specialized - PM8532B-F3EI PM8532B-F3EI

Description
Manufacturer: Microchip Technology Win Source Part Number: 930756-PM8532B-F3EI Series: Switchtec Features: Fanout PCIe Switch Interface Package: Tray Package: Module Mounting: Surface Mount Family Name: PM8532 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 930756-PM8532B-F3EI Series: Switchtec Features: Fanout PCIe Switch Interface Package: Tray Package: Module Mounting: Surface Mount Family Name: PM8532 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PM8532B-F3EI - 930756-PM8532B-F3EI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PM8532B-F3EI
930756-PM8532B-F3EI
Interface - Interface - Specialized - PM8532B-F3EI 930756-PM8532B-F3EI
Manufacturer: Microchip Technology Win Source Part Number: 930756-PM8532B-F3EI Series: Switchtec Features: Fanout PCIe Switch Interface Package: Tray Package: Module Mounting: Surface Mount Family Name: PM8532 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930756-PM8532B-F3EI
Series: Switchtec
Features: Fanout PCIe Switch Interface
Package: Tray
Package: Module
Mounting: Surface Mount
Family Name: PM8532
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Specialized - PM8532B-F3EI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PM8532B-F3EI
Specialized PM8532B-F3EI
Fanout PCIe Switch Interface

Fanout PCIe Switch Interface

Buy Now Datasheet
Interface - Specialized - PM8532B-F3EI - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PM8532B-F3EI
Interface - Specialized PM8532B-F3EI
IC INTERFACE SPECIALIZED PFX

IC INTERFACE SPECIALIZED PFX

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PM8532B-F3EI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PM8532B-F3EI
Integrated Circuits (ICs) - Interface - Specialized PM8532B-F3EI
IC INTERFACE SPECIALIZED PFX

IC INTERFACE SPECIALIZED PFX

Supplier's Site
Specialized - PM8532B-F3EI - ODG (Origin Data Global)
Shenzhen, China
Specialized
PM8532B-F3EI
Specialized PM8532B-F3EI
IC INTERFACE SPECIALIZED PFX

IC INTERFACE SPECIALIZED PFX

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930756-PM8532B-F3EI PM8532B-F3EI PM8532B-F3EI PM8532B-F3EI PM8532B-F3EI
Product Name Interface - Interface - Specialized - PM8532B-F3EI Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Serial interface - Serial Interface RS-485 - 753-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details