Manufacturer: Microchip Technology
Win Source Part Number: 930755-PM8531B-F3EI
Series: Switchtec
Features: Fanout PCIe Switch Interface
Package: Tray
Package: Module
Mounting: Surface Mount
Family Name: PM8531
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Fanout PCIe Switch Interface
IC INTERFACE SPECIALIZED PFX
PCIE SWITCH, -40 TO 105DEG C; PCI Bus Type:PCIe Switch; PCI Express Base Spec:PCIe 3.0; Digital IC Case:BBGA; No. of Pins:650Pins; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC INTERFACE SPECIALIZED PFX
IC INTERFACE SPECIALIZED PFX
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 930755-PM8531B-F3EI | PM8531B-F3EI | PM8531B-F3EI | 95AC2012 | PM8531B-F3EI | PM8531B-F3EI |
| Product Name | Interface - Interface - Specialized - PM8531B-F3EI | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Pcie Switch, -40 To 105Deg C; Pci Bus Type Microchip | Specialized | Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Technology | PCI; PCI Express; PCI Express | PCI | PCI Express; PCI Express | PCI; PCI Express; PCI Express | ||
| Features | RoHS | RoHS |