Microchip Technology, Inc. Interface - Interface - Specialized - PM8393-PGI PM8393-PGI

Description
Manufacturer: Microchip Technology Win Source Part Number: 278116-PM8393-PGI Categories: Integrated Circuits Status: Obsolete Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 278116-PM8393-PGI Categories: Integrated Circuits Status: Obsolete Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PM8393-PGI - 278116-PM8393-PGI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PM8393-PGI
278116-PM8393-PGI
Interface - Interface - Specialized - PM8393-PGI 278116-PM8393-PGI
Manufacturer: Microchip Technology Win Source Part Number: 278116-PM8393-PGI Categories: Integrated Circuits Status: Obsolete Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 278116-PM8393-PGI
Categories: Integrated Circuits
Status: Obsolete
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)

Buy Now
Integrated Circuits (ICs) - Interface - Specialized - PM8393-PGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PM8393-PGI
Integrated Circuits (ICs) - Interface - Specialized PM8393-PGI
IC INTERFACE SPECIALIZED

IC INTERFACE SPECIALIZED

Supplier's Site
Specialized - PM8393-PGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PM8393-PGI
Specialized PM8393-PGI
Interface

Interface

Buy Now
Interface - Specialized - PM8393-PGI - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PM8393-PGI
Interface - Specialized PM8393-PGI
IC INTERFACE SPECIALIZED

IC INTERFACE SPECIALIZED

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 278116-PM8393-PGI PM8393-PGI PM8393-PGI PM8393-PGI
Product Name Interface - Interface - Specialized - PM8393-PGI Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4568SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-DFN Exposed Pad
Pins 10 #
View Details
Serial interface - Serial Interface RS-232 C - 753-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Modems - ICs and Modules - SI3015-BS - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers