Microchip Technology, Inc. Interface - Interface - Controllers - PM8389-NI PM8389-NI

Description
Manufacturer: Microchip Technology Win Source Part Number: 278115-PM8389-NI Function: Controller Interface: UART Categories: Integrated Circuits Supplier Device Package: 196-CABGA (15x15) Status: Obsolete Manufacturer Package: 196-BGA Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 126 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 278115-PM8389-NI Function: Controller Interface: UART Categories: Integrated Circuits Supplier Device Package: 196-CABGA (15x15) Status: Obsolete Manufacturer Package: 196-BGA Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 126 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PM8389-NI - 278115-PM8389-NI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PM8389-NI
278115-PM8389-NI
Interface - Interface - Controllers - PM8389-NI 278115-PM8389-NI
Manufacturer: Microchip Technology Win Source Part Number: 278115-PM8389-NI Function: Controller Interface: UART Categories: Integrated Circuits Supplier Device Package: 196-CABGA (15x15) Status: Obsolete Manufacturer Package: 196-BGA Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 126 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V

Manufacturer: Microchip Technology
Win Source Part Number: 278115-PM8389-NI
Function: Controller
Interface: UART
Categories: Integrated Circuits
Supplier Device Package: 196-CABGA (15x15)
Status: Obsolete
Manufacturer Package: 196-BGA
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 126
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V

Buy Now
Interface - Controllers - PM8389-NI - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PM8389-NI
Interface - Controllers PM8389-NI
IC CONTROLLER UART 196CABGA

IC CONTROLLER UART 196CABGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PM8389-NI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PM8389-NI
Integrated Circuits (ICs) - Interface - Controllers PM8389-NI
IC CONTROLLER UART 196CABGA

IC CONTROLLER UART 196CABGA

Supplier's Site
Controllers - PM8389-NI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PM8389-NI
Controllers PM8389-NI
Controller UART Interface 196-CABGA (15x15)

Controller UART Interface 196-CABGA (15x15)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 278115-PM8389-NI PM8389-NI PM8389-NI PM8389-NI
Product Name Interface - Interface - Controllers - PM8389-NI Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA - 139817-A5366CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Interface Transceiver IC - 879-RF2948B - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Bulk
View Details
Human Machine Interface (HMI) - 762-3002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 722-SI3016-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers