Microchip Technology, Inc. Interface - Interface - Controllers - PM8374A-NI PM8374A-NI

Description
Manufacturer: Microchip Technology Win Source Part Number: 278101-PM8374A-NI Protocol: Ethernet Function: Switch Interface: Parallel/Serial Standards: IEEE 802.3 Categories: Integrated Circuits Supplier Device Package: 289-BGA (19x19) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 289-BGA Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 278101-PM8374A-NI Protocol: Ethernet Function: Switch Interface: Parallel/Serial Standards: IEEE 802.3 Categories: Integrated Circuits Supplier Device Package: 289-BGA (19x19) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 289-BGA Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PM8374A-NI - 278101-PM8374A-NI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PM8374A-NI
278101-PM8374A-NI
Interface - Interface - Controllers - PM8374A-NI 278101-PM8374A-NI
Manufacturer: Microchip Technology Win Source Part Number: 278101-PM8374A-NI Protocol: Ethernet Function: Switch Interface: Parallel/Serial Standards: IEEE 802.3 Categories: Integrated Circuits Supplier Device Package: 289-BGA (19x19) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 289-BGA Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V

Manufacturer: Microchip Technology
Win Source Part Number: 278101-PM8374A-NI
Protocol: Ethernet
Function: Switch
Interface: Parallel/Serial
Standards: IEEE 802.3
Categories: Integrated Circuits
Supplier Device Package: 289-BGA (19x19)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 289-BGA
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 84
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V

Buy Now
Interface - Controllers - PM8374A-NI - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PM8374A-NI
Interface - Controllers PM8374A-NI
IC ETHERNET SWITCH PARALL 289BGA

IC ETHERNET SWITCH PARALL 289BGA

Supplier's Site Datasheet
Controllers - PM8374A-NI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PM8374A-NI
Controllers PM8374A-NI
Ethernet Switch IEEE 802.3 Parallel/Serial Interface 289-BGA (19x19)

Ethernet Switch IEEE 802.3 Parallel/Serial Interface 289-BGA (19x19)

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - PM8374A-NI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PM8374A-NI
Integrated Circuits (ICs) - Interface - Controllers PM8374A-NI
IC ETHERNET SWITCH PARALL 289BGA

IC ETHERNET SWITCH PARALL 289BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 278101-PM8374A-NI PM8374A-NI PM8374A-NI PM8374A-NI
Product Name Interface - Interface - Controllers - PM8374A-NI Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 1.8V Other; 1.8V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
Interface - Specialized - AD9880KSTZ-150 - Lingto Electronic Limited
Specs
Technology Analog, HDMI
Device Type Sensor Interface
Package Type QFP; 100-LQFP
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details