Microchip Technology, Inc. Interface - Interface - Controllers - PM8374A-NGI PM8374A-NGI

Description
Manufacturer: Microchip Technology Win Source Part Number: 278100-PM8374A-NGI Protocol: Ethernet Function: Switch Interface: Parallel/Serial Standards: IEEE 802.3 Categories: Integrated Circuits Supplier Device Package: 289-BGA (19x19) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 289-BGA Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 278100-PM8374A-NGI Protocol: Ethernet Function: Switch Interface: Parallel/Serial Standards: IEEE 802.3 Categories: Integrated Circuits Supplier Device Package: 289-BGA (19x19) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 289-BGA Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PM8374A-NGI - 278100-PM8374A-NGI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PM8374A-NGI
278100-PM8374A-NGI
Interface - Interface - Controllers - PM8374A-NGI 278100-PM8374A-NGI
Manufacturer: Microchip Technology Win Source Part Number: 278100-PM8374A-NGI Protocol: Ethernet Function: Switch Interface: Parallel/Serial Standards: IEEE 802.3 Categories: Integrated Circuits Supplier Device Package: 289-BGA (19x19) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 289-BGA Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V

Manufacturer: Microchip Technology
Win Source Part Number: 278100-PM8374A-NGI
Protocol: Ethernet
Function: Switch
Interface: Parallel/Serial
Standards: IEEE 802.3
Categories: Integrated Circuits
Supplier Device Package: 289-BGA (19x19)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 289-BGA
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 84
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V

Buy Now
Interface - Controllers - PM8374A-NGI - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PM8374A-NGI
Interface - Controllers PM8374A-NGI
IC ETHERNET SWITCH PARALL 289BGA

IC ETHERNET SWITCH PARALL 289BGA

Supplier's Site Datasheet
Controllers - PM8374A-NGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PM8374A-NGI
Controllers PM8374A-NGI
Ethernet Switch IEEE 802.3 Parallel/Serial Interface 289-BGA (19x19)

Ethernet Switch IEEE 802.3 Parallel/Serial Interface 289-BGA (19x19)

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - PM8374A-NGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PM8374A-NGI
Integrated Circuits (ICs) - Interface - Controllers PM8374A-NGI
IC ETHERNET SWITCH PARALL 289BGA

IC ETHERNET SWITCH PARALL 289BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 278100-PM8374A-NGI PM8374A-NGI PM8374A-NGI PM8374A-NGI
Product Name Interface - Interface - Controllers - PM8374A-NGI Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 1.8V Other; 1.8V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96G3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Human Machine Interface (HMI) - 762-5204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details