Microchip Technology, Inc. Interface - Interface - Controllers - PM8354-NI PM8354-NI

Description
Manufacturer: Microchip Technology Win Source Part Number: 813776-PM8354-NI Protocol: Ethernet Function: Physical Layer Controller Part Status: Obsolete (End Of Life) Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 813776-PM8354-NI Protocol: Ethernet Function: Physical Layer Controller Part Status: Obsolete (End Of Life) Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PM8354-NI - 813776-PM8354-NI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PM8354-NI
813776-PM8354-NI
Interface - Interface - Controllers - PM8354-NI 813776-PM8354-NI
Manufacturer: Microchip Technology Win Source Part Number: 813776-PM8354-NI Protocol: Ethernet Function: Physical Layer Controller Part Status: Obsolete (End Of Life) Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V

Manufacturer: Microchip Technology
Win Source Part Number: 813776-PM8354-NI
Protocol: Ethernet
Function: Physical Layer Controller
Part Status: Obsolete (End Of Life)
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 84
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V

Buy Now
Interface - Controllers - PM8354-NI - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PM8354-NI
Interface - Controllers PM8354-NI
IC ETHERNET PHYSICAL LAYER CNTRL

IC ETHERNET PHYSICAL LAYER CNTRL

Supplier's Site Datasheet
Controllers - PM8354-NI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PM8354-NI
Controllers PM8354-NI
Ethernet Physical Layer Controller Interface

Ethernet Physical Layer Controller Interface

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PM8354-NI
Integrated Circuits (ICs) - Interface - Controllers PM8354-NI
IC ETHERNET PHYSICAL LAYER CNTRL

IC ETHERNET PHYSICAL LAYER CNTRL

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 813776-PM8354-NI PM8354-NI PM8354-NI PM8354-NI
Product Name Interface - Interface - Controllers - PM8354-NI Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 1.8V Other; 1.8V Other
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Human Machine Interface (HMI) - 762-4301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Bus buffer/line driver; 3-state - 74AHCT1G125GW,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053PWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers