Microchip Technology, Inc. Interface - Interface - Telecom - PM8321-PI PM8321-PI

Description
Manufacturer: Microchip Technology Win Source Part Number: 278076-PM8321-PI Part Status: Not For New Designs Categories: Integrated Circuits Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 278076-PM8321-PI Part Status: Not For New Designs Categories: Integrated Circuits Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PM8321-PI - 278076-PM8321-PI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PM8321-PI
278076-PM8321-PI
Interface - Interface - Telecom - PM8321-PI 278076-PM8321-PI
Manufacturer: Microchip Technology Win Source Part Number: 278076-PM8321-PI Part Status: Not For New Designs Categories: Integrated Circuits Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60

Manufacturer: Microchip Technology
Win Source Part Number: 278076-PM8321-PI
Part Status: Not For New Designs
Categories: Integrated Circuits
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60

Buy Now
Interface Transceiver IC - 702-PM8321-PI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PM8321-PI
Interface Transceiver IC 702-PM8321-PI
IC TELECOM INTERFACE HI DENSITY Product overview: PM8321-PI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM8321-PI can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE HI DENSITY Product overview: PM8321-PI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM8321-PI can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - PM8321-PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
PM8321-PI
Telecom PM8321-PI
Telecom IC

Telecom IC

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - PM8321-PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
PM8321-PI
Integrated Circuits (ICs) - Interface - Telecom PM8321-PI
IC TELECOM INTERFACE HI DENSITY

IC TELECOM INTERFACE HI DENSITY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 278076-PM8321-PI 702-PM8321-PI PM8321-PI PM8321-PI
Product Name Interface - Interface - Telecom - PM8321-PI Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Telecom - PBL38621/2QNA - 061137-PBL38621/2QNA - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4851D,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051NSR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.209\", 5.30mm Width)
View Details
2 suppliers
Telecom - SI3225-FQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details