IC TELECOM INTERFACE 84/63 CHAN Product overview: PM8316-PGI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM8316-PGI can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 813540-PM8316-PGI
Mounting Style: SMD
Number of Circuits: 84
Function: Framer, Line Interface Unit (LIU)
Interface: SPI
Supplier Device Package: 324-PBGA (23x23)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 324-FBGA
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Telecom IC Framer, Line Interface Unit (LIU) 324-PBGA (23x23)
IC TELECOM INTERFACE 84/63 CHAN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-PM8316-PGI | 813540-PM8316-PGI | PM8316-PGI | PM8316-PGI |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - PM8316-PGI | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |
| Features | RoHS | RoHS | ||
| Data Rate | 2048 kbps | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |