Microchip Technology, Inc. Interface Transceiver IC PM8311A-FEI

Description
IC TELECOM INTERFACE Product overview: PM8311A-FEI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM8311A-FEI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE Product overview: PM8311A-FEI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM8311A-FEI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-PM8311A-FEI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PM8311A-FEI
Interface Transceiver IC 702-PM8311A-FEI
IC TELECOM INTERFACE Product overview: PM8311A-FEI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM8311A-FEI can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE Product overview: PM8311A-FEI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM8311A-FEI can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - PM8311A-FEI - 930753-PM8311A-FEI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PM8311A-FEI
930753-PM8311A-FEI
Interface - Interface - Telecom - PM8311A-FEI 930753-PM8311A-FEI
Manufacturer: Microchip Technology Win Source Part Number: 930753-PM8311A-FEI Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Framer, Line Interface Unit (LIU) 896-FCBGA (31x31) Package: 896-BGA, FCBGA Package: Tray Mounting: Surface Mount Family Name: PM8311 Categories: Integrated Circuits (ICs) Case / Package: 896-FCBGA (31x31) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930753-PM8311A-FEI
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Framer, Line Interface Unit (LIU) 896-FCBGA (31x31)
Package: 896-BGA, FCBGA
Package: Tray
Mounting: Surface Mount
Family Name: PM8311
Categories: Integrated Circuits (ICs)
Case / Package: 896-FCBGA (31x31)
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Telecom - PM8311A-FEI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Framer, Line Interface Unit (LIU) 896-FCBGA (31x31)

Telecom IC Framer, Line Interface Unit (LIU) 896-FCBGA (31x31)

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - PM8311A-FEI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
PM8311A-FEI
Integrated Circuits (ICs) - Interface - Telecom PM8311A-FEI
IC TELECOM INTERFACE

IC TELECOM INTERFACE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-PM8311A-FEI 930753-PM8311A-FEI PM8311A-FEI PM8311A-FEI
Product Name Interface Transceiver IC Interface - Interface - Telecom - PM8311A-FEI Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - PEB20324HV2.2-M128X - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4066D,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
SN54AC04 Hex Inverters - 5962-8760901DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260781-SI32192-A-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers