Microchip Technology, Inc. Interface - Interface - Telecom - PM8310A-FEI PM8310A-FEI

Description
Manufacturer: Microchip Technology Win Source Part Number: 930752-PM8310A-FEI Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Framer 896-FCBGA (31x31) Package: 896-BGA, FCBGA Package: Tray Mounting: Surface Mount Family Name: PM8310 Categories: Integrated Circuits (ICs) Case / Package: 896-FCBGA (31x31) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 930752-PM8310A-FEI Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Framer 896-FCBGA (31x31) Package: 896-BGA, FCBGA Package: Tray Mounting: Surface Mount Family Name: PM8310 Categories: Integrated Circuits (ICs) Case / Package: 896-FCBGA (31x31) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PM8310A-FEI - 930752-PM8310A-FEI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PM8310A-FEI
930752-PM8310A-FEI
Interface - Interface - Telecom - PM8310A-FEI 930752-PM8310A-FEI
Manufacturer: Microchip Technology Win Source Part Number: 930752-PM8310A-FEI Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Framer 896-FCBGA (31x31) Package: 896-BGA, FCBGA Package: Tray Mounting: Surface Mount Family Name: PM8310 Categories: Integrated Circuits (ICs) Case / Package: 896-FCBGA (31x31) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930752-PM8310A-FEI
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Framer 896-FCBGA (31x31)
Package: 896-BGA, FCBGA
Package: Tray
Mounting: Surface Mount
Family Name: PM8310
Categories: Integrated Circuits (ICs)
Case / Package: 896-FCBGA (31x31)
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface Transceiver IC - 702-PM8310A-FEI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PM8310A-FEI
Interface Transceiver IC 702-PM8310A-FEI
IC TELECOM INTERFACE Product overview: PM8310A-FEI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM8310A-FEI can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE Product overview: PM8310A-FEI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM8310A-FEI can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Telecom - PM8310A-FEI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
PM8310A-FEI
Integrated Circuits (ICs) - Interface - Telecom PM8310A-FEI
IC TELECOM INTERFACE

IC TELECOM INTERFACE

Supplier's Site
Telecom - PM8310A-FEI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Framer 896-FCBGA (31x31)

Telecom IC Framer 896-FCBGA (31x31)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930752-PM8310A-FEI 702-PM8310A-FEI PM8310A-FEI PM8310A-FEI
Product Name Interface - Interface - Telecom - PM8310A-FEI Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 896-FCBGA (31x31) Tray BGA BGA; FCBGA; 896-BGA, FCBGA
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data