Microchip Technology, Inc. SmartIOC 2200 16x32 Tri-mode IO Controller PM8274

Description
The Microchip SmartIOC 2200 16x32 RAID-on-Chip controller is the industry's most versatile, fully-featured, and secure RAID-enabled NVMe/SAS/SATA server storage performance solution. This controller offers up to x16 PCIe Gen 4 connectivity to the host CPU, 32 storage lanes, 16-bit DDR4 of memory, new security features, and advanced manageability through industry-standard interfaces. Additional Features Tri-Mode Support Automatic PCIe Gen 4, SAS-4, and SATA detection and link speed negotiation to enable universal bay architectures Various RAID, HBA, or transparent modes selectable per drive NVMe Storage Management Integrated Switchtec PCIe Gen 2 (5 GT/s), Gen 3 (8 GT/s) and Gen 4 (16 GT/s) Switch Low latency to NVMe targets in native or RAID modes PCIe error containment (including downstream port containment, upstream error containment, completion timeout synthesis and poisoned TLP blocking) 32 lanes of NVMe media support, down to ×1 bifurcation 16-lane host support SAS Storage Management Each PHY supports 24G SAS-4 with up to 2.4 Gbps bandwidth DCM for near 100% efficient bandwidth aggregation for all SAS/SATA drive rates over SAS-4 links Performance >3.6M 4K RR IOPs and up to 26 GBps bandwidth Smart Storage Solutions Software Driver and unified management utilities for all major operating systems maxView GUI and ARCCONF CLI for management UEFI pre-boot with GUI and CLI support Autonomous event monitor Third-party plugins, including vSphere and OpenStack Security and Data Protection Supports RAID levels (all cacheless): 0, 1, 10, 5 Hardware root-of-trust Secure Boot and Secure Update Hardware assist for error recovery
Description
The Microchip SmartIOC 2200 16x32 RAID-on-Chip controller is the industry's most versatile, fully-featured, and secure RAID-enabled NVMe/SAS/SATA server storage performance solution. This controller offers up to x16 PCIe Gen 4 connectivity to the host CPU, 32 storage lanes, 16-bit DDR4 of memory, new security features, and advanced manageability through industry-standard interfaces. Additional Features Tri-Mode Support Automatic PCIe Gen 4, SAS-4, and SATA detection and link speed negotiation to enable universal bay architectures Various RAID, HBA, or transparent modes selectable per drive NVMe Storage Management Integrated Switchtec PCIe Gen 2 (5 GT/s), Gen 3 (8 GT/s) and Gen 4 (16 GT/s) Switch Low latency to NVMe targets in native or RAID modes PCIe error containment (including downstream port containment, upstream error containment, completion timeout synthesis and poisoned TLP blocking) 32 lanes of NVMe media support, down to ×1 bifurcation 16-lane host support SAS Storage Management Each PHY supports 24G SAS-4 with up to 2.4 Gbps bandwidth DCM for near 100% efficient bandwidth aggregation for all SAS/SATA drive rates over SAS-4 links Performance >3.6M 4K RR IOPs and up to 26 GBps bandwidth Smart Storage Solutions Software Driver and unified management utilities for all major operating systems maxView GUI and ARCCONF CLI for management UEFI pre-boot with GUI and CLI support Autonomous event monitor Third-party plugins, including vSphere and OpenStack Security and Data Protection Supports RAID levels (all cacheless): 0, 1, 10, 5 Hardware root-of-trust Secure Boot and Secure Update Hardware assist for error recovery

Suppliers

Company
Product
Description
Supplier Links
SmartIOC 2200 16x32 Tri-mode IO Controller - PM8274 - Microchip Technology, Inc.
Chandler, AZ, United States
SmartIOC 2200 16x32 Tri-mode IO Controller
PM8274
SmartIOC 2200 16x32 Tri-mode IO Controller PM8274
The Microchip SmartIOC 2200 16x32 RAID-on-Chip controller is the industry's most versatile, fully-featured, and secure RAID-enabled NVMe/SAS/SATA server storage performance solution. This controller offers up to x16 PCIe Gen 4 connectivity to the host CPU, 32 storage lanes, 16-bit DDR4 of memory, new security features, and advanced manageability through industry-standard interfaces. Additional Features Tri-Mode Support Automatic PCIe Gen 4, SAS-4, and SATA detection and link speed negotiation to enable universal bay architectures Various RAID, HBA, or transparent modes selectable per drive NVMe Storage Management Integrated Switchtec PCIe Gen 2 (5 GT/s), Gen 3 (8 GT/s) and Gen 4 (16 GT/s) Switch Low latency to NVMe targets in native or RAID modes PCIe error containment (including downstream port containment, upstream error containment, completion timeout synthesis and poisoned TLP blocking) 32 lanes of NVMe media support, down to ×1 bifurcation 16-lane host support SAS Storage Management Each PHY supports 24G SAS-4 with up to 2.4 Gbps bandwidth DCM for near 100% efficient bandwidth aggregation for all SAS/SATA drive rates over SAS-4 links Performance >3.6M 4K RR IOPs and up to 26 GBps bandwidth Smart Storage Solutions Software Driver and unified management utilities for all major operating systems maxView GUI and ARCCONF CLI for management UEFI pre-boot with GUI and CLI support Autonomous event monitor Third-party plugins, including vSphere and OpenStack Security and Data Protection Supports RAID levels (all cacheless): 0, 1, 10, 5 Hardware root-of-trust Secure Boot and Secure Update Hardware assist for error recovery

The Microchip SmartIOC 2200 16x32 RAID-on-Chip controller is the industry's most versatile, fully-featured, and secure RAID-enabled NVMe/SAS/SATA server storage performance solution. This controller offers up to x16 PCIe Gen 4 connectivity to the host CPU, 32 storage lanes, 16-bit DDR4 of memory, new security features, and advanced manageability through industry-standard interfaces.

Additional Features

  • Tri-Mode Support
    • Automatic PCIe Gen 4, SAS-4, and SATA detection and link speed negotiation to enable universal bay architectures
  • Various RAID, HBA, or transparent modes selectable per drive
    • NVMe Storage Management
    • Integrated Switchtec PCIe Gen 2 (5 GT/s), Gen 3 (8 GT/s) and Gen 4 (16 GT/s) Switch
    • Low latency to NVMe targets in native or RAID modes
    • PCIe error containment (including downstream port containment, upstream error containment, completion timeout synthesis and poisoned TLP blocking)
    • 32 lanes of NVMe media support, down to ×1 bifurcation
    • 16-lane host support
  • SAS Storage Management
    • Each PHY supports 24G SAS-4 with up to 2.4 Gbps bandwidth
    • DCM for near 100% efficient bandwidth aggregation for all SAS/SATA drive rates over SAS-4 links
  • Performance
    • >3.6M 4K RR IOPs and up to 26 GBps bandwidth
  • Smart Storage Solutions Software
    • Driver and unified management utilities for all major operating systems
    • maxView GUI and ARCCONF CLI for management
    • UEFI pre-boot with GUI and CLI support
    • Autonomous event monitor
    • Third-party plugins, including vSphere and OpenStack
  • Security and Data Protection
    • Supports RAID levels (all cacheless): 0, 1, 10, 5
    • Hardware root-of-trust Secure Boot and Secure Update
    • Hardware assist for error recovery
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PM8274
Product Name SmartIOC 2200 16x32 Tri-mode IO Controller
Package Type Other; ['BFBGA']
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7691AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ACE1502EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details