Microchip Technology, Inc. Interface - Interface - Controllers - PM8070B1-F3GI PM8070B1-F3GI

Description
Manufacturer: Microchip Technology Win Source Part Number: 930749-PM8070B1-F3GI Features: PCI Controller - UART Interface 1071-FCBGA (27x27) Package: 1071-BGA, FCBGA Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 1071-FCBGA (27x27) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 930749-PM8070B1-F3GI Features: PCI Controller - UART Interface 1071-FCBGA (27x27) Package: 1071-BGA, FCBGA Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 1071-FCBGA (27x27) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PM8070B1-F3GI - 930749-PM8070B1-F3GI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PM8070B1-F3GI
930749-PM8070B1-F3GI
Interface - Interface - Controllers - PM8070B1-F3GI 930749-PM8070B1-F3GI
Manufacturer: Microchip Technology Win Source Part Number: 930749-PM8070B1-F3GI Features: PCI Controller - UART Interface 1071-FCBGA (27x27) Package: 1071-BGA, FCBGA Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 1071-FCBGA (27x27) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 930749-PM8070B1-F3GI
Features: PCI Controller - UART Interface 1071-FCBGA (27x27)
Package: 1071-BGA, FCBGA
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 1071-FCBGA (27x27)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - PM8070B1-F3GI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PM8070B1-F3GI
Integrated Circuits (ICs) - Interface - Controllers PM8070B1-F3GI
IC PCI CONTROLLER UART 1071FCBGA

IC PCI CONTROLLER UART 1071FCBGA

Supplier's Site
Interface - Controllers - PM8070B1-F3GI - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PM8070B1-F3GI
Interface - Controllers PM8070B1-F3GI
IC PCI CONTROLLER UART 1071FCBGA

IC PCI CONTROLLER UART 1071FCBGA

Supplier's Site Datasheet
Controllers - PM8070B1-F3GI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PM8070B1-F3GI
Controllers PM8070B1-F3GI
PCI Controller UART Interface 1071-FCBGA (27x27)

PCI Controller UART Interface 1071-FCBGA (27x27)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930749-PM8070B1-F3GI PM8070B1-F3GI PM8070B1-F3GI PM8070B1-F3GI
Product Name Interface - Interface - Controllers - PM8070B1-F3GI Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4211SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details