Microchip Technology, Inc. Interface Transceiver IC PM8068B1-F3GI

Description
SCCI 8X12G / Interface Product overview: PM8068B1-F3GI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-PM8068B1-F3GI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SCCI 8X12G / Interface Product overview: PM8068B1-F3GI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-PM8068B1-F3GI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 753-PM8068B1-F3GI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-PM8068B1-F3GI
Interface Transceiver IC 753-PM8068B1-F3GI
SCCI 8X12G / Interface Product overview: PM8068B1-F3GI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-PM8068B1-F3GI can be used for catalog matching and distributor lookup.

SCCI 8X12G / Interface Product overview: PM8068B1-F3GI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-PM8068B1-F3GI can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Controllers - 1182482-PM8068B1-F3GI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1182482-PM8068B1-F3GI
Integrated Circuits (ICs) - Interface - Controllers 1182482-PM8068B1-F3GI
Win Source Part Number: 1182482-PM8068B1-F3G I Category: Integrated Circuits (ICs)>Interface - Controllers Series: * Package: Tray Standard Package: 40 ECCN: OBSOLETE Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1182482-PM8068B1-F3GI
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: *
Package: Tray
Standard Package: 40
ECCN: OBSOLETE
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now
Interface - Controllers - PM8068B1-F3GI - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PM8068B1-F3GI
Interface - Controllers PM8068B1-F3GI
SCCI 8X12G

SCCI 8X12G

Supplier's Site Datasheet
Controllers - PM8068B1-F3GI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PM8068B1-F3GI
Controllers PM8068B1-F3GI
Interface

Interface

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 753-PM8068B1-F3GI 1182482-PM8068B1-F3GI PM8068B1-F3GI PM8068B1-F3GI
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Device Type Transceiver Sensor Interface Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900891 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Interface - Interface - Filters - Active - AMC1210IRHAT - 009680-AMC1210IRHAT - Win Source Electronics
Specs
Supply Voltage Other; 2.4 V ~ 5.5 V
Package Type 40-VQFN (6x6)
View Details
5 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4051BTT,118 - 775934-HEF4051BTT,118 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 15 V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260829-SI32178-B-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
View Details
5 suppliers