Microchip Technology, Inc. Interface - Interface - Controllers - PM8063B-F3EI PM8063B-F3EI

Description
Manufacturer: Microchip Technology Win Source Part Number: 890036-PM8063B-F3EI Series: * Features: Interface Package: Tray Family Name: PM8063 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 890036-PM8063B-F3EI Series: * Features: Interface Package: Tray Family Name: PM8063 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PM8063B-F3EI - 890036-PM8063B-F3EI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PM8063B-F3EI
890036-PM8063B-F3EI
Interface - Interface - Controllers - PM8063B-F3EI 890036-PM8063B-F3EI
Manufacturer: Microchip Technology Win Source Part Number: 890036-PM8063B-F3EI Series: * Features: Interface Package: Tray Family Name: PM8063 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks

Manufacturer: Microchip Technology
Win Source Part Number: 890036-PM8063B-F3EI
Series: *
Features: Interface
Package: Tray
Family Name: PM8063
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - PM8063B-F3EI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PM8063B-F3EI
Integrated Circuits (ICs) - Interface - Controllers PM8063B-F3EI
SRCV 16X12G, PB FREE

SRCV 16X12G, PB FREE

Supplier's Site
Interface - Controllers - PM8063B-F3EI - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PM8063B-F3EI
Interface - Controllers PM8063B-F3EI
SRCV 16X12G, PB FREE

SRCV 16X12G, PB FREE

Supplier's Site Datasheet
Controllers - PM8063B-F3EI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PM8063B-F3EI
Controllers PM8063B-F3EI
Interface

Interface

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 890036-PM8063B-F3EI PM8063B-F3EI PM8063B-F3EI PM8063B-F3EI
Product Name Interface - Interface - Controllers - PM8063B-F3EI Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1901174 - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver; Receiver
Features RoHS
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Bus buffer/line driver; 3-state - 74AHCT1G125GM,132 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 963660-SI3019-F-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers