Microchip Technology, Inc. Interface - Interface - I/O Expanders - PM8056B-FGI PM8056B-FGI

Description
Manufacturer: Microchip Technology Win Source Part Number: 930748-PM8056B-FGI Features: I/O Expander 24 Package: Tray Number of I/O: 24 Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 930748-PM8056B-FGI Features: I/O Expander 24 Package: Tray Number of I/O: 24 Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - PM8056B-FGI - 930748-PM8056B-FGI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PM8056B-FGI
930748-PM8056B-FGI
Interface - Interface - I/O Expanders - PM8056B-FGI 930748-PM8056B-FGI
Manufacturer: Microchip Technology Win Source Part Number: 930748-PM8056B-FGI Features: I/O Expander 24 Package: Tray Number of I/O: 24 Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 930748-PM8056B-FGI
Features: I/O Expander 24
Package: Tray
Number of I/O: 24
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 1 (Unlimited)

Buy Now
Interface Transceiver IC - 749-PM8056B-FGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
749-PM8056B-FGI
Interface Transceiver IC 749-PM8056B-FGI
PM8056: SXP 64X12G Product overview: PM8056B-FGI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PM8056B-FGI can be used for catalog matching and distributor lookup.

PM8056: SXP 64X12G Product overview: PM8056B-FGI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PM8056B-FGI can be used for catalog matching and distributor lookup.

Supplier's Site
I/O Expanders - PM8056B-FGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PM8056B-FGI
I/O Expanders PM8056B-FGI
I/O Expander 24

I/O Expander 24

Buy Now
Integrated Circuits (ICs) - Interface - I-O Expanders - PM8056B-FGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
PM8056B-FGI
Integrated Circuits (ICs) - Interface - I-O Expanders PM8056B-FGI
PM8056: SXP 64X12G

PM8056: SXP 64X12G

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930748-PM8056B-FGI 749-PM8056B-FGI PM8056B-FGI PM8056B-FGI
Product Name Interface - Interface - I/O Expanders - PM8056B-FGI Interface Transceiver IC I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders
Device Type Port / Bus Expander Transceiver Port / Bus Expander Port / Bus Expander; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907075 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver - AM26LV31CNSR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
4 suppliers
Octal buffer/line driver; 30 Ohm series termination; 5 V tolerant input/output; 3-state - 74LVC2244AD,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +6.5
View Details
2 suppliers
QFN Interface Transceiver IC - 722-SI2494-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers