Microchip Technology, Inc. Interface Transceiver IC PM8053B-F3GI

Description
PM8053: SXP 12G Product overview: PM8053B-F3GI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PM8053B-F3GI can be used for catalog matching and distributor lookup.
Request a Quote
Description
PM8053: SXP 12G Product overview: PM8053B-F3GI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PM8053B-F3GI can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 749-PM8053B-F3GI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
749-PM8053B-F3GI
Interface Transceiver IC 749-PM8053B-F3GI
PM8053: SXP 12G Product overview: PM8053B-F3GI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PM8053B-F3GI can be used for catalog matching and distributor lookup.

PM8053: SXP 12G Product overview: PM8053B-F3GI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PM8053B-F3GI can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - I/O Expanders - PM8053B-F3GI - 930746-PM8053B-F3GI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PM8053B-F3GI
930746-PM8053B-F3GI
Interface - Interface - I/O Expanders - PM8053B-F3GI 930746-PM8053B-F3GI
Manufacturer: Microchip Technology Win Source Part Number: 930746-PM8053B-F3GI Features: I/O Expander 24 Package: Tray Number of I/O: 24 Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 930746-PM8053B-F3GI
Features: I/O Expander 24
Package: Tray
Number of I/O: 24
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)

Buy Now
I/O Expanders - PM8053B-F3GI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PM8053B-F3GI
I/O Expanders PM8053B-F3GI
I/O Expander 24

I/O Expander 24

Buy Now
Integrated Circuits (ICs) - Interface - I-O Expanders - PM8053B-F3GI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
PM8053B-F3GI
Integrated Circuits (ICs) - Interface - I-O Expanders PM8053B-F3GI
PM8053: SXP 12G

PM8053: SXP 12G

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 749-PM8053B-F3GI 930746-PM8053B-F3GI PM8053B-F3GI PM8053B-F3GI
Product Name Interface Transceiver IC Interface - Interface - I/O Expanders - PM8053B-F3GI I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders
Device Type Transceiver Port / Bus Expander Port / Bus Expander Port / Bus Expander; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Controllers - AN983B-BG-T-V8-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
5 suppliers
AS-Interface master - 753-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4288ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details