Microchip Technology, Inc. Interface - Interface - Controllers - PM8032C-F3EI PM8032C-F3EI

Description
Manufacturer: Microchip Technology Win Source Part Number: 278049-PM8032C-F3EI Part Status: Obsolete Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 278049-PM8032C-F3EI Part Status: Obsolete Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PM8032C-F3EI - 278049-PM8032C-F3EI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PM8032C-F3EI
278049-PM8032C-F3EI
Interface - Interface - Controllers - PM8032C-F3EI 278049-PM8032C-F3EI
Manufacturer: Microchip Technology Win Source Part Number: 278049-PM8032C-F3EI Part Status: Obsolete Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 278049-PM8032C-F3EI
Part Status: Obsolete
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 300
MSL Level: 1 (Unlimited)

Buy Now
Controllers - PM8032C-F3EI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PM8032C-F3EI
Controllers PM8032C-F3EI
Interface

Interface

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - PM8032C-F3EI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PM8032C-F3EI
Integrated Circuits (ICs) - Interface - Controllers PM8032C-F3EI
TACHYON QE8

TACHYON QE8

Supplier's Site
Interface - Controllers - PM8032C-F3EI - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PM8032C-F3EI
Interface - Controllers PM8032C-F3EI
TACHYON QE8

TACHYON QE8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 278049-PM8032C-F3EI PM8032C-F3EI PM8032C-F3EI PM8032C-F3EI
Product Name Interface - Interface - Controllers - PM8032C-F3EI Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Device Type CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CY7C65640A-LFXCT-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
4 suppliers
Bus buffer/line driver; 3-state - 74AHC1G125GZ-Q10YL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-8759501KA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
QFN Interface Transceiver IC - 722-SI2494-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers