Microchip Technology, Inc. Interface - Interface - Controllers - PM8018C1-F3GI PM8018C1-F3GI

Description
Manufacturer: Microchip Technology Win Source Part Number: 813150-PM8018C1-F3GI Protocol: PCI Function: Controller Interface: UART Part Status: Obsolete (End Of Life) Supplier Device Package: 1071-FCBGA (27x27) Manufacturer Package: 1071-BGA, FCBGA Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 813150-PM8018C1-F3GI Protocol: PCI Function: Controller Interface: UART Part Status: Obsolete (End Of Life) Supplier Device Package: 1071-FCBGA (27x27) Manufacturer Package: 1071-BGA, FCBGA Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PM8018C1-F3GI - 813150-PM8018C1-F3GI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PM8018C1-F3GI
813150-PM8018C1-F3GI
Interface - Interface - Controllers - PM8018C1-F3GI 813150-PM8018C1-F3GI
Manufacturer: Microchip Technology Win Source Part Number: 813150-PM8018C1-F3GI Protocol: PCI Function: Controller Interface: UART Part Status: Obsolete (End Of Life) Supplier Device Package: 1071-FCBGA (27x27) Manufacturer Package: 1071-BGA, FCBGA Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 813150-PM8018C1-F3GI
Protocol: PCI
Function: Controller
Interface: UART
Part Status: Obsolete (End Of Life)
Supplier Device Package: 1071-FCBGA (27x27)
Manufacturer Package: 1071-BGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)

Buy Now
Controllers - PM8018C1-F3GI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PM8018C1-F3GI
Controllers PM8018C1-F3GI
PCI Controller UART Interface 1071-FCBGA (27x27)

PCI Controller UART Interface 1071-FCBGA (27x27)

Buy Now
Interface - Controllers - PM8018C1-F3GI - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PM8018C1-F3GI
Interface - Controllers PM8018C1-F3GI
IC PCI CONTROLLER UART 1071FCBGA

IC PCI CONTROLLER UART 1071FCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PM8018C1-F3GI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PM8018C1-F3GI
Integrated Circuits (ICs) - Interface - Controllers PM8018C1-F3GI
IC PCI CONTROLLER UART 1071FCBGA

IC PCI CONTROLLER UART 1071FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 813150-PM8018C1-F3GI PM8018C1-F3GI PM8018C1-F3GI PM8018C1-F3GI
Product Name Interface - Interface - Controllers - PM8018C1-F3GI Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3200-G-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4617SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
CD74AC244 Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs - CD74AC244EE4 - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details