Microchip Technology, Inc. Interface - Interface - I/O Expanders - PM8005C-F3EI PM8005C-F3EI

Description
Manufacturer: Microchip Technology Win Source Part Number: 278038-PM8005C-F3EI Interface: TWI, UART, SGPIO, Ethernet Interrupt Output: No Categories: Integrated Circuits Introduction Date: January 01, 2000 ECCN: 5A991.b Halogen Free: Compliant Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) The number of I/O: 36
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 278038-PM8005C-F3EI Interface: TWI, UART, SGPIO, Ethernet Interrupt Output: No Categories: Integrated Circuits Introduction Date: January 01, 2000 ECCN: 5A991.b Halogen Free: Compliant Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) The number of I/O: 36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - PM8005C-F3EI - 278038-PM8005C-F3EI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PM8005C-F3EI
278038-PM8005C-F3EI
Interface - Interface - I/O Expanders - PM8005C-F3EI 278038-PM8005C-F3EI
Manufacturer: Microchip Technology Win Source Part Number: 278038-PM8005C-F3EI Interface: TWI, UART, SGPIO, Ethernet Interrupt Output: No Categories: Integrated Circuits Introduction Date: January 01, 2000 ECCN: 5A991.b Halogen Free: Compliant Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) The number of I/O: 36

Manufacturer: Microchip Technology
Win Source Part Number: 278038-PM8005C-F3EI
Interface: TWI, UART, SGPIO, Ethernet
Interrupt Output: No
Categories: Integrated Circuits
Introduction Date: January 01, 2000
ECCN: 5A991.b
Halogen Free: Compliant
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
The number of I/O: 36

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 278038-PM8005C-F3EI
Product Name Interface - Interface - I/O Expanders - PM8005C-F3EI
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4617SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface - Sensor and Detector Interfaces - AD9844AJST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface module - 289-196 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details