Microchip Technology, Inc. Interface - Interface - I/O Expanders - PM8004C-F3EI PM8004C-F3EI

Description
Manufacturer: Microchip Technology Win Source Part Number: 278034-PM8004C-F3EI Mounting Style: SMD Interface: TWI, UART, SGPIO, Ethernet Interrupt Output: No Categories: Integrated Circuits Supplier Device Package: 592-FCBGA (27x27) Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 The number of I/O: 24
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 278034-PM8004C-F3EI Mounting Style: SMD Interface: TWI, UART, SGPIO, Ethernet Interrupt Output: No Categories: Integrated Circuits Supplier Device Package: 592-FCBGA (27x27) Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 The number of I/O: 24
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - PM8004C-F3EI - 278034-PM8004C-F3EI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PM8004C-F3EI
278034-PM8004C-F3EI
Interface - Interface - I/O Expanders - PM8004C-F3EI 278034-PM8004C-F3EI
Manufacturer: Microchip Technology Win Source Part Number: 278034-PM8004C-F3EI Mounting Style: SMD Interface: TWI, UART, SGPIO, Ethernet Interrupt Output: No Categories: Integrated Circuits Supplier Device Package: 592-FCBGA (27x27) Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 The number of I/O: 24

Manufacturer: Microchip Technology
Win Source Part Number: 278034-PM8004C-F3EI
Mounting Style: SMD
Interface: TWI, UART, SGPIO, Ethernet
Interrupt Output: No
Categories: Integrated Circuits
Supplier Device Package: 592-FCBGA (27x27)
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
The number of I/O: 24

Buy Now
6GB Interface Transceiver IC - 749-PM8004C-F3EI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6GB Interface Transceiver IC
749-PM8004C-F3EI
6GB Interface Transceiver IC 749-PM8004C-F3EI
6GB/S 24 PORT SAS EXPANDER WITH Product overview: PM8004C-F3EI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GB. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6GB, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PM8004C-F3EI can be used for catalog matching and distributor lookup.

6GB/S 24 PORT SAS EXPANDER WITH Product overview: PM8004C-F3EI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GB. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6GB, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PM8004C-F3EI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 278034-PM8004C-F3EI 749-PM8004C-F3EI
Product Name Interface - Interface - I/O Expanders - PM8004C-F3EI 6GB Interface Transceiver IC
Device Type Sensor Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
 - BTS54220LBFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TSON-24
View Details
Human Machine Interface (HMI) - 762-5306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - CODECs - AD1888JCPZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details