Microchip Technology, Inc. Interface - Interface - Telecom - PM7381-PI PM7381-PI

Description
Manufacturer: Microchip Technology Win Source Part Number: 277990-PM7381-PI Part Status: Obsolete Categories: Integrated Circuits Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 277990-PM7381-PI Part Status: Obsolete Categories: Integrated Circuits Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PM7381-PI - 277990-PM7381-PI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PM7381-PI
277990-PM7381-PI
Interface - Interface - Telecom - PM7381-PI 277990-PM7381-PI
Manufacturer: Microchip Technology Win Source Part Number: 277990-PM7381-PI Part Status: Obsolete Categories: Integrated Circuits Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 277990-PM7381-PI
Part Status: Obsolete
Categories: Integrated Circuits
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Interface Transceiver IC - 702-PM7381-PI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PM7381-PI
Interface Transceiver IC 702-PM7381-PI
Telecom Interface ICs 33 link, 672 HDLC Channel Frame Engine and Data Link Manager with Any-PHY Interface Product overview: PM7381-PI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM7381-PI can be used for catalog matching and distributor lookup.

Telecom Interface ICs 33 link, 672 HDLC Channel Frame Engine and Data Link Manager with Any-PHY Interface Product overview: PM7381-PI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM7381-PI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - PM7381-PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
PM7381-PI
Telecom PM7381-PI
Telecom IC

Telecom IC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 277990-PM7381-PI 702-PM7381-PI PM7381-PI
Product Name Interface - Interface - Telecom - PM7381-PI Interface Transceiver IC Telecom
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Power Switch ICs - 2291762P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TO-252
View Details
Human Machine Interface (HMI) - 762-6304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4559SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details