Microchip Technology, Inc. Interface - Interface - Controllers - PM5450A-FGI PM5450A-FGI

Description
Manufacturer: Microchip Technology Win Source Part Number: 930740-PM5450A-FGI Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 930740-PM5450A-FGI Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PM5450A-FGI - 930740-PM5450A-FGI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PM5450A-FGI
930740-PM5450A-FGI
Interface - Interface - Controllers - PM5450A-FGI 930740-PM5450A-FGI
Manufacturer: Microchip Technology Win Source Part Number: 930740-PM5450A-FGI Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 930740-PM5450A-FGI
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 1 (Unlimited)

Buy Now
Interface - Controllers - PM5450A-FGI - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PM5450A-FGI
Interface - Controllers PM5450A-FGI
PM5450A HYPHY 20GFLEX LEAD-FREE

PM5450A HYPHY 20GFLEX LEAD-FREE

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PM5450A-FGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PM5450A-FGI
Integrated Circuits (ICs) - Interface - Controllers PM5450A-FGI
PM5450A HYPHY 20GFLEX LEAD-FREE

PM5450A HYPHY 20GFLEX LEAD-FREE

Supplier's Site
Controllers - PM5450A-FGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PM5450A-FGI
Controllers PM5450A-FGI
Interface

Interface

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930740-PM5450A-FGI PM5450A-FGI PM5450A-FGI PM5450A-FGI
Product Name Interface - Interface - Controllers - PM5450A-FGI Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Interface Transceiver IC - 702-SI32260-C-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details