Manufacturer: Microchip Technology
Win Source Part Number: 890014-PM5422D-FEI
Features: Ethernet - IEEE 802.3 PCI Interface
Package: Tray
Family Name: PM5422
Categories: Integrated Circuits (ICs)
ECCN: 5A991C
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
IC ETHERNET PCI META 20G
IC ETHERNET PCI META 20G
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 890014-PM5422D-FEI | PM5422D-FEI | PM5422D-FEI | PM5422D-FEI |
| Product Name | Interface - Interface - Controllers - PM5422D-FEI | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller |