Win Source Part Number: 1012923-PM5422C-FEI
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 40
Protocol: Ethernet
Interface: PCI
Standards: IEEE 802.3
ECCN: 5A991C
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: PM5422
Product Status: Obsolete
IC ETHERNET PCI META 20G
IC ETHERNET PCI META 20G
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1012923-PM5422C-FEI | PM5422C-FEI | PM5422C-FEI | PM5422C-FEI |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Device Type | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller |