Microchip Technology, Inc. S/UNI-1x155 ATM & Packet over SONET/SDH PHY PM5384

Description
The PM5384 S/UNI-1x155 is a single-chip ATM and Packet over SONET/SDH PHY solution. Applications • Routers and Layer 3 Switches • 3G Wireless Base Station Controllers • DSLAM Uplinks • WAN and Edge ATM switches • LAN switches and hubs • Packet switches and hubs • Network Interface Cards and Uplinks Additional Features Single chip ATM and Packet over SONET/SDH Physical Layer Device operating at 155.52 Mbit/s Implements the ATM Forum User Network Interface (UNI) and the ATM physical layer for Broadband ISDN according to ITU Recommendation I.432 Implements Point-to-Point Protocol (PPP) over SONET/SDH according to RFC 2615 Processes duplex bit-serial 155.52 Mbit/s STS-3c/STM-1 data streams with on-chip clock and data recovery and clock synthesis Complies with Bellcore GR-253-CORE (2000 Issue) jitter tolerance, jitter transfer (1995 issue), and intrinsic jitter criteria. Provides control circuitry required to comply with Bellcore GR-253-CORE WAN clocking requirements related to wander transfer, holdover, and longterm stability when using an external VCXO Provides a UTOPIA Level 2, 8-bit wide system interface (clocked up to 52 MHz) with parity support for ATM applications Provides a UTOPIA Level 2, 16-bit wide system interface (clocked up to 52 MHz) with parity support for ATM applications Provides a SATURN POS-PHY Level 2, 16-bit system interface (clocked up to 52 MHz) for Packet over SONET/SDH (POS) applications (similar to UTOPIA Level 2, but adapted for packet transfer) Provides support functions for 1+1 APS operation Provides a standard 5-signal IEEE 1149.1 JTAG test port for boundary scan board test purposes. Provides a generic 8-bit microprocessor bus interface for configuration, control, and status monitoring Low power 2.5/3.3 V CMOS with 5 V TTL-compatible digital inputs/outputs (PECL inputs/outputs are 3.3 V and 5 V compatible) Industrial temperature range (-40°C to +85°C) 15 mm x15 mm 196-pin stPBGA package with 1 mm ball pitch
Datasheet
Description
The PM5384 S/UNI-1x155 is a single-chip ATM and Packet over SONET/SDH PHY solution. Applications • Routers and Layer 3 Switches • 3G Wireless Base Station Controllers • DSLAM Uplinks • WAN and Edge ATM switches • LAN switches and hubs • Packet switches and hubs • Network Interface Cards and Uplinks Additional Features Single chip ATM and Packet over SONET/SDH Physical Layer Device operating at 155.52 Mbit/s Implements the ATM Forum User Network Interface (UNI) and the ATM physical layer for Broadband ISDN according to ITU Recommendation I.432 Implements Point-to-Point Protocol (PPP) over SONET/SDH according to RFC 2615 Processes duplex bit-serial 155.52 Mbit/s STS-3c/STM-1 data streams with on-chip clock and data recovery and clock synthesis Complies with Bellcore GR-253-CORE (2000 Issue) jitter tolerance, jitter transfer (1995 issue), and intrinsic jitter criteria. Provides control circuitry required to comply with Bellcore GR-253-CORE WAN clocking requirements related to wander transfer, holdover, and longterm stability when using an external VCXO Provides a UTOPIA Level 2, 8-bit wide system interface (clocked up to 52 MHz) with parity support for ATM applications Provides a UTOPIA Level 2, 16-bit wide system interface (clocked up to 52 MHz) with parity support for ATM applications Provides a SATURN POS-PHY Level 2, 16-bit system interface (clocked up to 52 MHz) for Packet over SONET/SDH (POS) applications (similar to UTOPIA Level 2, but adapted for packet transfer) Provides support functions for 1+1 APS operation Provides a standard 5-signal IEEE 1149.1 JTAG test port for boundary scan board test purposes. Provides a generic 8-bit microprocessor bus interface for configuration, control, and status monitoring Low power 2.5/3.3 V CMOS with 5 V TTL-compatible digital inputs/outputs (PECL inputs/outputs are 3.3 V and 5 V compatible) Industrial temperature range (-40°C to +85°C) 15 mm x15 mm 196-pin stPBGA package with 1 mm ball pitch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
S/UNI-1x155 ATM & Packet over SONET/SDH PHY - PM5384 - Microchip Technology, Inc.
Chandler, AZ, United States
S/UNI-1x155 ATM & Packet over SONET/SDH PHY
PM5384
S/UNI-1x155 ATM & Packet over SONET/SDH PHY PM5384
The PM5384 S/UNI-1x155 is a single-chip ATM and Packet over SONET/SDH PHY solution. Applications • Routers and Layer 3 Switches • 3G Wireless Base Station Controllers • DSLAM Uplinks • WAN and Edge ATM switches • LAN switches and hubs • Packet switches and hubs • Network Interface Cards and Uplinks Additional Features Single chip ATM and Packet over SONET/SDH Physical Layer Device operating at 155.52 Mbit/s Implements the ATM Forum User Network Interface (UNI) and the ATM physical layer for Broadband ISDN according to ITU Recommendation I.432 Implements Point-to-Point Protocol (PPP) over SONET/SDH according to RFC 2615 Processes duplex bit-serial 155.52 Mbit/s STS-3c/STM-1 data streams with on-chip clock and data recovery and clock synthesis Complies with Bellcore GR-253-CORE (2000 Issue) jitter tolerance, jitter transfer (1995 issue), and intrinsic jitter criteria. Provides control circuitry required to comply with Bellcore GR-253-CORE WAN clocking requirements related to wander transfer, holdover, and longterm stability when using an external VCXO Provides a UTOPIA Level 2, 8-bit wide system interface (clocked up to 52 MHz) with parity support for ATM applications Provides a UTOPIA Level 2, 16-bit wide system interface (clocked up to 52 MHz) with parity support for ATM applications Provides a SATURN POS-PHY Level 2, 16-bit system interface (clocked up to 52 MHz) for Packet over SONET/SDH (POS) applications (similar to UTOPIA Level 2, but adapted for packet transfer) Provides support functions for 1+1 APS operation Provides a standard 5-signal IEEE 1149.1 JTAG test port for boundary scan board test purposes. Provides a generic 8-bit microprocessor bus interface for configuration, control, and status monitoring Low power 2.5/3.3 V CMOS with 5 V TTL-compatible digital inputs/outputs (PECL inputs/outputs are 3.3 V and 5 V compatible) Industrial temperature range (-40°C to +85°C) 15 mm x15 mm 196-pin stPBGA package with 1 mm ball pitch

The PM5384 S/UNI-1x155 is a single-chip ATM and Packet over SONET/SDH PHY solution.

Applications
• Routers and Layer 3 Switches
• 3G Wireless Base Station Controllers
• DSLAM Uplinks
• WAN and Edge ATM switches
• LAN switches and hubs
• Packet switches and hubs
• Network Interface Cards and Uplinks

Additional Features

  • Single chip ATM and Packet over SONET/SDH Physical Layer Device operating at 155.52 Mbit/s
  • Implements the ATM Forum User Network Interface (UNI) and the ATM physical layer for Broadband ISDN according to ITU Recommendation I.432
  • Implements Point-to-Point Protocol (PPP) over SONET/SDH according to RFC 2615
  • Processes duplex bit-serial 155.52 Mbit/s STS-3c/STM-1 data streams with on-chip clock and data recovery and clock synthesis
  • Complies with Bellcore GR-253-CORE (2000 Issue) jitter tolerance, jitter transfer (1995 issue), and intrinsic jitter criteria. Provides control circuitry required to comply with Bellcore GR-253-CORE WAN clocking requirements related to wander transfer, holdover, and longterm stability when using an external VCXO
  • Provides a UTOPIA Level 2, 8-bit wide system interface (clocked up to 52 MHz) with parity support for ATM applications
  • Provides a UTOPIA Level 2, 16-bit wide system interface (clocked up to 52 MHz) with parity support for ATM applications
  • Provides a SATURN POS-PHY Level 2, 16-bit system interface (clocked up to 52 MHz) for Packet over SONET/SDH (POS) applications (similar to UTOPIA Level 2, but adapted for packet transfer)
  • Provides support functions for 1+1 APS operation
  • Provides a standard 5-signal IEEE 1149.1 JTAG test port for boundary scan board test purposes.
  • Provides a generic 8-bit microprocessor bus interface for configuration, control, and status monitoring
  • Low power 2.5/3.3 V CMOS with 5 V TTL-compatible digital inputs/outputs (PECL inputs/outputs are 3.3 V and 5 V compatible)
  • Industrial temperature range (-40°C to +85°C)
  • 15 mm x15 mm 196-pin stPBGA package with 1 mm ball pitch
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Serial Communications Products
Product Number PM5384
Product Name S/UNI-1x155 ATM & Packet over SONET/SDH PHY
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - 2084-BB-VESR902D-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Fully Isolated RS-232/422 Converter - LDM422-S - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0750 to 19.2 kbps
Agency Approvals CE Conformity
View Details