Microchip Technology, Inc. Interface - Interface - Telecom - PM5377-FXI PM5377-FXI

Description
Manufacturer: Microchip Technology Win Source Part Number: 930734-PM5377-FXI Features: Telecom IC Telecom Circuit Package: Tray Family Name: PM5377 Categories: Integrated Circuits (ICs) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 930734-PM5377-FXI Features: Telecom IC Telecom Circuit Package: Tray Family Name: PM5377 Categories: Integrated Circuits (ICs) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PM5377-FXI - 930734-PM5377-FXI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PM5377-FXI
930734-PM5377-FXI
Interface - Interface - Telecom - PM5377-FXI 930734-PM5377-FXI
Manufacturer: Microchip Technology Win Source Part Number: 930734-PM5377-FXI Features: Telecom IC Telecom Circuit Package: Tray Family Name: PM5377 Categories: Integrated Circuits (ICs) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930734-PM5377-FXI
Features: Telecom IC Telecom Circuit
Package: Tray
Family Name: PM5377
Categories: Integrated Circuits (ICs)
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface Transceiver IC - 702-PM5377-FXI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PM5377-FXI
Interface Transceiver IC 702-PM5377-FXI
IC TELECOM INTERFACE Product overview: PM5377-FXI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM5377-FXI can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE Product overview: PM5377-FXI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM5377-FXI can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Telecom - PM5377-FXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
PM5377-FXI
Integrated Circuits (ICs) - Interface - Telecom PM5377-FXI
IC TELECOM INTERFACE

IC TELECOM INTERFACE

Supplier's Site
Telecom - PM5377-FXI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
PM5377-FXI
Telecom PM5377-FXI
Telecom IC Telecom Circuit

Telecom IC Telecom Circuit

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930734-PM5377-FXI 702-PM5377-FXI PM5377-FXI PM5377-FXI
Product Name Interface - Interface - Telecom - PM5377-FXI Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1913805 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Octal buffer/line driver; 3-state - 74AHCT541APWJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface Transceiver IC - 702-SI32171-B-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers