Manufacturer: Microchip Technology
Win Source Part Number: 277860-PM5370-FI
Mounting Style: SMD
Function: SONET/SDH
Interface: Serial
Categories: Integrated Circuits
Supplier Device Package: 672-FCBGA (27x27)
Status: Obsolete
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.2V
IC TELECOM INTERFACE 672FCBGA / Telecom IC SONET/SDH 672-FCBGA (27x27) Product overview: PM5370-FI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM5370-FI can be used for catalog matching and distributor lookup.
Telecom IC SONET/SDH 672-FCBGA (27x27)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 277860-PM5370-FI | 702-PM5370-FI | PM5370-FI |
| Product Name | Interface - Interface - Telecom - PM5370-FI | Interface Transceiver IC | Telecom |
| Device Type | Sensor Interface | Transceiver |