PM5334A-FEI -- INTEGRATED CIRCUITS (ICS) - INTERFACE - TELECOM
Microchip Technology, Inc.
Integrated Circuits (ICs) - Interface - Telecom
PM5334A-FEI
Description
IC TELECOM INTERFACE
-
Shenzhen Shengyu Electronics Technology Limited
-
Quarktwin Technology Ltd.
Description
IC TELECOM INTERFACE
Suppliers
Integrated Circuits (ICs) - Interface - Telecom
PM5334A-FEI
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
PM5334A-FEI |
PM5334A-FEI |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Telecom |
Telecom |
|
Device Type
|
Sensor Interface
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features
RoHS
# of Tx
1 #
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 2V ~ 5.5V
View Details
Device Type
Front End
Supply Voltage
3.6V; Other; 3.6
Package Type
QFNL; QFN
View Details